location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 555 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony 555
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966208-0914
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year warranty
Long product name Logitech Harmony 555 remote control :
The long product name of Logitech Harmony 555 remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony® 555 Advanced Universal Remote, PC ,Mac/Win , USB, 4 AAA batteries
More>>>
Logitech Harmony 555 remote control:
The official description of Logitech Harmony 555 remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Finally, complete control with one universal remote!

Access your entire Home Entertainment system with just one button! Simply select an activity, and your Harmony universal remote will send the right commands so you don't have to juggle remotes or remember a sequence of buttons.

Features:

- Simple, one-touch activity control. Choose the “Watch a DVD” activity and the Harmony universal remote will power on your TV, DVD player, stereo receiver, set all the inputs, and even press "Play!"
- 4 customized media buttons: Two cable "A" and "B" buttons, plus "Sound" and "Picture" convenience buttons help you change picture aspect ratios and sound modes.
- Access the world's largest A/V Control Database--updated daily! Logitech's on-line database includes over 3,000 manufacturers and over 100,000 IR devices--everything from HDTV´s to PVR/DVR´s, from laserdiscs to VCRs--even lighting controls and more!
- Replace up to 15 remote control devices.
- Interactive LCD display and fully backlit keypad make it easy to navigate and manage your media in the dark.

Short summary description Logitech Harmony 555 remote control:
This short summary of the Logitech Harmony 555 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony 555, LCD, Monochrome, Orange, Alkaline, AAA, 206 x 53 x 25 mm

Long summary description Logitech Harmony 555 remote control:
This is an auto-generated long summary of Logitech Harmony 555 remote control based on the first three specs of the first five spec groups.

Logitech Harmony 555. Display: LCD, Display number of colours: Monochrome, Backlight colour: Orange. Battery technology: Alkaline, Battery type: AAA. Dimensions (WxDxH): 206 x 53 x 25 mm, Compatible operating systems: Mac OS X 10.2+ Windows 98SE, 2000, Me, XP

Display
Display
LCD
Display number of colours
Monochrome
Backlight colour
Orange
Battery
Battery technology
Alkaline
Battery type
AAA
Battery
Number of batteries supported
4
System requirements
Mac compatibility
Yes
Other features
Dimensions (WxDxH)
206 x 53 x 25 mm
Compatible operating systems
Mac OS X 10.2+ Windows 98SE, 2000, Me, XP
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:42:08
Uk has collected 4 expert reviews for Logitech Harmony 555 remote control and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
whathifi.com
Updated:
2011-10-03 23:42:08
When the Harmony One first came out, had us believe the older models, like the 555, were in the process of being discontinued. However, a year on and they're still available. What's more, the 555 is perhaps one of the best performance-per-pound prospe...
Good Intuitive, stylish...
Bad Nothing at this price...
100%
Brand Image Product code Product Stock Price from
Logitech Harmony 700 Advanced Universal Remote remote control Logitech Harmony 700 Advanced Universal Remote remote control
(show image)
915-000123 Harmony 700 Advanced Universal Remote 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony® 785 Advanced Universal Remote remote control Logitech Harmony® 785 Advanced Universal Remote remote control
(show image)
966207-0914 Harmony® 785 Advanced Universal Remote 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)