location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 2430tn 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 2430tn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5961A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 07:32:43
The date of the most recent change of this product data-sheet in Icecat.
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 2430tn 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 33 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 850 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Warranty: Service & support options: HP LaserJet 2400 series printers support Web site at http:///support/lj2400; HP Customer Care Online support Web site at http:///support; free telephone support during productperiod; optional HP Care Packs
Long product name HP LaserJet 2430tn 1200 x 1200 DPI :
The long product name of HP LaserJet 2430tn 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Experience high quality output and flexible features with this great value monochrome LaserJet printer. It enables fast print speeds up to 33 ppm with userfriendly design and maximises productivity with its network management tools1.
More>>>
HP LaserJet 2430tn 1200 x 1200 DPI:
The official description of HP LaserJet 2430tn 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ABU - United Kingdom - UK English localization

Short summary description HP LaserJet 2430tn 1200 x 1200 DPI:
This short summary of the HP LaserJet 2430tn 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 2430tn, 1200 x 1200 DPI, 33 ppm, Network ready

Long summary description HP LaserJet 2430tn 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet 2430tn 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet 2430tn. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 33 ppm. Network ready

Printing
Print speed (black, draft quality, A4/US Letter)
33 ppm
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total input capacity *
850 sheets
Total output capacity *
250 sheets
Maximum input capacity
850 sheets
Maximum output capacity
250 sheets
Paper handling
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, rough), transparencies, labels, envelopes, cardstock
Media size (tray 1)
A4, A5, B5 (JIS), envelopes, letter, legal, executive, 76 x 127 - 216 x 356 mm
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Built-in processor
Yes
Processor model
MIPS 20KC
Processor frequency
400 MHz
Power
Power consumption (printing) *
625 W
Power consumption (standby)
11 W
Power consumption (PowerSave)
8.5 W
Power consumption (off)
0.4 W
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
22 kg
Dimensions (WxDxH)
425 x 400 x 400 mm
Packaging data
Package weight
24 kg
Other features
Print quality (black, draft quality)
600 DPI
Recommended operating temperature range (T-T)
15 - 32.5 °C
Mac compatibility
Yes
I/O ports
1 x IEEE 1284-B parallel 1 x USB 2.0 1 x EIO
Custom media sizes
76 x 127 - 216 x 356 mm
Standard media sizes
A4, A5, B5 (JIS), letter, legal
Memory upgrade
0.32 GB
Print margin bottom (A4)
2 mm
Print margin left (A4)
2 mm
Print margin right (A4)
2 mm
Print margin top (A4)
3 mm
Typefaces
80
Media weights by paper path
60 - 200 g/m2; 60 - 120 g/m2
Minimum system requirements
Microsoft Windows 98: Pentium 90, 16 MB RAM, CD-ROM drive; Windows Me: Pentium 150, 32 MB RAM, CD-ROM drive; Windows NT 4.0: Pentium 90, 32 MB RAM, CD-ROM drive; Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Windows XP: 233 MHz processor, 6
Printer management
HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, E-Toolbox
Acoustic power emissions
6.8 B(A)
Power requirements
100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz)
Duplex print options
Manual (driver support provided)
Print speed (black, best quality, A4)
33 ppm
Paper handling
HP LaserJet 2430 series printers: Built-in automatic duplex unit (HP LaserJet 2430dtn only), 850 sheets standard input capacity (1 x 100-sheet/ 10 envelope multipurpose tray, 1 x 250-sheet tray, 1 x 500-sheet tray), paper input level indicators, straight-
Standard input trays
3
Networking features
Ethernet, Fast Ethernet
Print quality (black, best quality)
1200 x 1200 DPI
Wireless technology
IEEE 802.11b
Driver updates
Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/lj2400; OS/2 drivers are available from IBM and are packaged with OS/2
Memory technology
Memory Enhancement technology (MEt), Double Data Rate memory technology
Maximum paper trays
3
Paper handling optional/input
None
Paper handling standard/input
100-sheet multipurpose Tray 1, 250-sheet input Tray 2, 500-sheet input Tray 3
Paper handling standard/output
250-sheet top output bin (100-sheet rear output bin)
Upgrade type
Printer firmware and networking firmware can be remotely upgraded
Service & support
HP Web sites, HP Customer Support Center, HP Care Packs
Technical features
Add fonts, forms, and third-party solutions via CompactFlash support. Additional 500-sheet input tray, automatic two-sided printing* enable greater flexibility
Compatible operating systems
Microsoft Windows 98, Me, NT 4.0, 2000, XP, Server 2003; Apple Mac OS 9.x +, OS X v.10.1 +
Package dimensions (WxDxH)
592 x 495 x 575 mm
Country Distributor
United Kingdom 1 distributor(s)