Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm Transparent A4 (210×297 mm) 50 sheets

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2936A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698042687
Category Printing Films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128395
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 02 Jul 2020 15:52:21
The date of the most recent change of this product data-sheet in Icecat.
hp color LaserJet 4550 printer supplies (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: This HP product is backed byand through HP Customer Care service and support.standard statement: This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http:///support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm Transparent A4 (210×297 mm) 50 sheets :
The short editorial description of HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm Transparent A4 (210×297 mm) 50 sheets

HP Color and Monochrome Laser Transparencies 170 gsm-50 sheet/A4/210 x 297 mm
More>>>
HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm Transparent A4 (210×297 mm) 50 sheets:
The official marketing text of HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm Transparent A4 (210×297 mm) 50 sheets as supplied by the manufacturer

HP Colour and Monochrome Laser Transparencies contain special surface coatings, specifically engineered to bond with HP toner to deliver the sharpest and most vivid colours from your HP LaserJet printer.

Short summary description HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm Transparent A4 (210×297 mm) 50 sheets:
This short summary of the HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm Transparent A4 (210×297 mm) 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm, Transparent, Laser, A4 (210×297 mm), 170 g/m², 50 sheets, 215.4 x 306.8 x 203.2 mm

Long summary description HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm Transparent A4 (210×297 mm) 50 sheets:
This is an auto-generated long summary of HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm Transparent A4 (210×297 mm) 50 sheets based on the first three specs of the first five spec groups.

HP Color and Monochrome Laser Transparencies-50 sht/A4/210 x 297 mm. Product colour: Transparent, Print technology: Laser, Format: A4 (210×297 mm). Media sheets per package: 50 sheets, Package dimensions (WxDxH): 215.4 x 306.8 x 203.2 mm, Package weight: 700 g

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Transparent
Print technology
Indicates the method used to print by this product.
Laser
Format
The format is determined by shape, size, presentation and medium.
A4 (210×297 mm)
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
170 g/m²
Packaging data
Media sheets per package
Number of media (paper or film) sheets in package.
50 sheets
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
215.4 x 306.8 x 203.2 mm
Package weight
Weight of the packaged product.
700 g
Country Distributor
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
Array
X