location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cineos DVD/SACD Home Theatre System HTS9800W/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cineos
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD/SACD Home Theatre System HTS9800W/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS9800W/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895883597
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 386215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Cineos DVD/SACD Home Theatre System HTS9800W/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player
  • - 800 W 6.1 channels
  • - 95 dB MP3 bit rates: 32 - 256 Kbit/s
  • - Radio Data System (RDS)
  • - 30 - 50000 Hz
Long product name Philips Cineos DVD/SACD Home Theatre System HTS9800W/12 :
The long product name of Philips Cineos DVD/SACD Home Theatre System HTS9800W/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The ultimate cinematic experience. With superb sound quality.
More>>>
Philips Cineos DVD/SACD Home Theatre System HTS9800W/12:
The official description of Philips Cineos DVD/SACD Home Theatre System HTS9800W/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crafted with artistry and precision, this home entertainment system promises an unsurpassed viewing and listening experience. A streamlined design, matching any Flat TV, blends with your interior thanks to its wall-mountable and wireless feature.
- Unrivalled audio and video performance
- Blends with your interior

Short summary description Philips Cineos DVD/SACD Home Theatre System HTS9800W/12:
This short summary of the Philips Cineos DVD/SACD Home Theatre System HTS9800W/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cineos DVD/SACD Home Theatre System HTS9800W/12, DVD player, CD, DVD, DVD+R, DVD+RW, DVD-R, 4:3, 16:9, 6.1 channels, 800 W, 95 dB

Long summary description Philips Cineos DVD/SACD Home Theatre System HTS9800W/12:
This is an auto-generated long summary of Philips Cineos DVD/SACD Home Theatre System HTS9800W/12 based on the first three specs of the first five spec groups.

Philips Cineos DVD/SACD Home Theatre System HTS9800W/12. Optical disc player type: DVD player, Disc types supported: CD, DVD, DVD+R, DVD+RW, DVD-R. Aspect ratio: 4:3, 16:9. Audio output channels: 6.1 channels, RMS rated power: 800 W, Signal-to-Noise Ratio (SNR): 95 dB. Center speaker type: 2-way, Center speaker frequency range: 120 - 50000 Hz, Center speaker impedance: 6 Ω. Number of satellite speakers: 2 way Magnetically shielded front 4 Floor standing pillars Wireless rear speakers, Satellite speaker frequency range: 120 - 50000 Hz, Satellite speaker impedance: 6 Ω

Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD, DVD, DVD+R, DVD+RW, DVD-R
Video
Aspect ratio
4:3, 16:9
Audio
Audio output channels *
6.1 channels
RMS rated power *
800 W
Signal-to-Noise Ratio (SNR)
95 dB
MP3 bit rates
32 - 256 Kbit/s
Radio
Radio Data System (RDS)
Yes
Center speaker
Center speaker type
2-way
Center speaker frequency range
120 - 50000 Hz
Center speaker impedance
6 Ω
Satellite speakers
Number of satellite speakers
2 way Magnetically shielded front 4 Floor standing pillars Wireless rear speakers
Satellite speaker frequency range
120 - 50000 Hz
Satellite speaker impedance
6 Ω
Subwoofer
Subwoofer RMS power
150 W
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
30 - 120 Hz
Subwoofer impedance
4 Ω
Ports & interfaces
HDMI ports quantity *
1
I/O ports
AUX in Analog audio Left/Right in ComponentVideo out Progressive Digital coaxial in Easy-Fit speaker connectors FM Antenna HDMI out S-Video out SCART1 (CVBS, S-video/RGB out) TV in (audio, cinch)
Power
Power consumption (typical)
165 W
Power consumption (standby)
1 W
Weight & dimensions
Center speaker dimensions (WxDxH)
139 x 32 x 497 mm
Center speaker weight
1.5 kg
Satellite speaker dimensions (WxDxH)
497 x 32 x 106 mm
Subwoofer dimensions (W x D x H)
399 x 300 x 300 mm
Subwoofer weight
12 kg
Rear speaker weight
1.5 kg
Packaging data
Package weight
47.5 kg
Packaging content
Additional accessories
User Manual Quick start guide Remote Control 1x center speaker 1x subwoofer 2x front satellite speakers 3x rear satellite speakers Interconnect cable FM antenna Screws for wall mounting x2 World Wide Warranty leaflet
Other features
Media types supported
Picture CD CD MP3-CD SACD Multichannel SACD Stereo CD-R CD-RW DVD-Video DVD+RW DVD+R DVD-RW (Video mode) DVD-R Video CD/SVCD CD-R/CD-RW Super Audio CD
Power requirements
220-240V 50Hz
Surround speaker weight
1.25 kg
Audio system
Stereo Dolby Digital EX DTS Dolby Prologic II Dolby Digital
Depth
144 mm
Height
284 mm
Rear speaker depth
3.2 cm
Rear speaker height
13.9 cm
Rear speaker width
49.7 cm
Auto digital tuning
Yes
Picture enhancement
Slideshow with MP3 playback High Def (720p, 1080i) Video upscaling Video upsampling
Set weight
2.8 kg
Set width
27.3 cm
Auto store
Yes
Remote control type
Multi-functional
Stand depth
24 cm
Stand height
83 cm
Stand width
24 cm
Channels quantity
20 channels
Technical details
Frequency range
30 - 50000 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:49:10
Uk has collected 11 expert reviews for Philips Cineos DVD/SACD Home Theatre System HTS9800W/12 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
T3.com
Updated:
2011-10-04 01:49:07
This stylish unit boasts more bells and whistles than a Notre Dame May day parade. Look at the spec: HDMI output with video upscaling, a 6.1-channel surround sound set-up and wireless - yes, wireless! - rear speakers.The system boasts flat-panel spea...
Good Rock-solid video and 6.1 audio performance, Modish looks, Rear speakers are wireless...
Bad No digital audio input, Multiple cables to the main unit "hub" look messy...
Bottom line Cool performance, even cooler design... and not too expensive either.
100%
techradar.com
Updated:
2011-10-04 01:49:10
Going for an all-in-one system doesnt mean you have to miss out on the high-definition revolution. With its wireless rear speakers, this Philips system also has the answer to trailing cable embarrassment.Certainly this is the package to go for if you...
Good Design * Picture * Sound * Future-proof...
Bad Takes up space Still a lot of cables...
Bottom line Offers a good combination of style and performance - highly recommended...
100%
goodgearguide.com.au
Updated:
2011-11-05 17:10:48
An incredibly stylish offering from Philips that also sounds great...
Good Uber-stylish design, great sound, wireless back speakers, good data CD functions, HDMI...
Bad Clunky wiring system at front, limited connections, not the best remote The Final Word An incredibly stylish offering from Philips that also sounds great...
Bottom line An incredibly stylish offering from Philips that also sounds great...
80%
stuff.tv
Updated:
2014-04-10 02:26:32
A lot of 6.1 home cinema packages come in under the £500 mark, and many offer extras such as DVD recording and PC compatibility. But not the Philips HTS9800. So what has it got going for it?First off, this is a sleek and sexy system. The monolith-like...
Good Great styling. Excellent picture and sound...
Bad Pricey compared to rivals...
Bottom line The stylish look of this upscaling 6.1 set-up is matched by its sonic and audio performance...
100%
stuff.tv
Updated:
2011-10-04 01:49:01
A lot of 6.1 home cinema packages come in under the £500 mark, and many offer extras such as DVD recording and PC compatibility. But not the Philips HTS9800. So what has it got going for it?First off, this is a sleek and sexy system. The monolith-like...
Good Great styling. Excellent picture and sound...
Bad Pricey compared to rivals...
Bottom line The stylish look of this upscaling 6.1 set-up is matched by its sonic and audio performance...
100%
homecinemachoice.com
Updated:
2011-10-04 01:49:08
PDF-file...
80%