Iomega logo

Iomega ScreenPlay™ Pro HD Multimedia Drive 1TB Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226688
Info modified on:
10 Aug 2018, 05:00:50
Short summary description Iomega ScreenPlay™ Pro HD Multimedia Drive 1TB Black:

Iomega ScreenPlay™ Pro HD Multimedia Drive 1TB, Black, BMP, JPG, VOB, XviD, AAC, AIFF, M4A, MP3, PCM, WAV, WMA, 1 TB, 100Vac - 240Vac +/- 10%

Long summary description Iomega ScreenPlay™ Pro HD Multimedia Drive 1TB Black:

Iomega ScreenPlay™ Pro HD Multimedia Drive 1TB. Product colour: Black, Image formats supported: BMP, JPG, Video compression formats: VOB, XviD. HDD capacity: 1 TB. Power requirements: 100Vac - 240Vac +/- 10%. Width: 70 mm, Depth: 145 mm, Height: 184 mm. Minimum RAM: 64 MB, Minimum processor: 350 MHz Pentium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.