location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 19V 4.74A 90W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1193
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327144403
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2020 12:53:04
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black :
The long product name of CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC Adapter 19V 4.74A 90W
More>>>
Short summary description CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black:
This short summary of the CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts AC Adapter 19V 4.74A 90W, 19 V, 4.74 A, Compaq/HP Presario Notebook: C700, CQ45-108TX, CQ45-138TX, CQ50, CQ5000, CQ50-100, CQ50-100CA,..., 90 W, Black

Long summary description CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black:
This is an auto-generated long summary of CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black based on the first three specs of the first five spec groups.

CoreParts AC Adapter 19V 4.74A 90W. Output voltage: 19 V, Output current: 4.74 A, Compatibility: Compaq/HP Presario Notebook: C700, CQ45-108TX, CQ45-138TX, CQ50, CQ5000, CQ50-100, CQ50-100CA,.... Capacity: 90 W. Product colour: Black

Brand Image Product code Product Stock Price from
HP 90W Smart AC Adapter power adapter/inverter Indoor Black HP 90W Smart AC Adapter power adapter/inverter Indoor Black
(show image)
ED495ET#ABB 90W Smart AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 90W Smart AC Adapter power adapter/inverter Indoor Black HP 90W Smart AC Adapter power adapter/inverter Indoor Black
(show image)
ED495AA#ABB 90W Smart AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 90W Smart Pin Dongle AC Adapter power adapter/inverter HP 90W Smart Pin Dongle AC Adapter power adapter/inverter
(show image)
KG298AA#ABB 90W Smart Pin Dongle AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP AC 90W power adapter/inverter Indoor Black HP AC 90W power adapter/inverter Indoor Black
(show image)
695835-001 AC 90W 0.00
(excl. VAT)
0 (incl. VAT)
HP AC 90W power adapter/inverter Indoor Black HP AC 90W power adapter/inverter Indoor Black
(show image)
619752-001 AC 90W 0.00
(excl. VAT)
0 (incl. VAT)
HP 381090-001 power adapter/inverter Indoor 65 W Black HP 381090-001 power adapter/inverter Indoor 65 W Black
(show image)
381090-001 381090-001 0.00
(excl. VAT)
0 (incl. VAT)
HP 391172-001 power adapter/inverter Black HP 391172-001 power adapter/inverter Black
(show image)
391172-001 391172-001 0.00
(excl. VAT)
0 (incl. VAT)
HP KG298AA power adapter/inverter Indoor 90 W HP KG298AA power adapter/inverter Indoor 90 W
(show image)
KG298AA KG298AA 0.00
(excl. VAT)
0 (incl. VAT)
HP 90W Smart AC Adapter power adapter/inverter Indoor Black HP 90W Smart AC Adapter power adapter/inverter Indoor Black
(show image)
ED495AA 90W Smart AC Adapter 0.00
(excl. VAT)
0 (incl. VAT)