HP logo

HP 90W Smart AC Adapter power adapter/inverter Indoor Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
361630
Info modified on:
10 Jul 2023, 20:18:19
Warranty:
Theperiod for HP Business Notebook adapters is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 90W Smart AC Adapter power adapter/inverter Indoor Black:

HP 90W Smart AC Adapter

HP 90W Smart AC Adapter power adapter/inverter Indoor Black:

HP offers a broad assortment of power solutions to help you get the most out of your HP Business Notebooks, including new Smart Adapters that are both energy efficient and convenient as they can be leveraged across multiple notebook families. Smart Adapters can enhance your productivity by powering your notebook while plugged in, as well as charging your battery so that you can take your notebook with you when you unplug.

- Provides a convenient and portable power source for use in a mobile environment and helps you save on equipment, power consumption costs and travel.
- Shared across all HP Business Notebooks for a convenient, worry-free experience.
- Energy-efficient power adapters designed to draw minimal power.
- Integrated surge protector to guard against power fluctuations.
- Recharges notebook battery when attached to electrical outlet and/or automobile power charger (depending on model).

Short summary description HP 90W Smart AC Adapter power adapter/inverter Indoor Black:

HP 90W Smart AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 18.5 V

Long summary description HP 90W Smart AC Adapter power adapter/inverter Indoor Black:

HP 90W Smart AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 215 mm, Depth: 115 mm, Height: 65 mm. Cables included: AC. Products per pallet: 800 pc(s), Master (outer) cases per pallet: 20 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.