location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5740 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VU902AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962534656 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:44:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2012
Product end of life date
Bullet Points HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Atom® N280 1.66 GHz
  • - 2 GB
  • - 2 GB
  • - Windows Embedded Standard 2009
Warranty: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280 :
The long product name of HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP t5740 Thin Client (ENERGY STAR)
More>>>
HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280:
The official description of HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP t5740 Flexible Series Thin Client is designed with the latest technologies to deliver a true PC experience for Citrix, Windows and VDI connectivity, plus legacy host support, multimedia and business class web browsing.

Leading-edge technology

• The Intel Atom N280 1 processor and GL40 chipset, DDR3 RAM, and high-resolution, wide-screen monitor support yields impressive performance and dependability.


Windows Embedded Standard 2009

• Users enjoy a familiar computing experience, with the latest browser, media player, and HP value-added software; and support for local applications.


Industry-leading flexibility

• Extend system life by upgrading memory, adding a secondary solid state flash drive, or adding PCIe X4 cards with the optional Expansion Module (sold separately).


Exceptionally simple experiences

• Quickly deploy simple, familiar and more reliable computing experiences with the industry’s most comprehensive suite of management tools. HP RDP Enhancements software enables a rich client virtualization experience.


1 Intel’s numbering is not a measurement of higher performance

Short summary description HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280:
This short summary of the HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5740 Thin Client, 1.66 GHz, Intel Atom®, N280, 2 GB, 32 GB, 2 GB

Long summary description HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280:
This is an auto-generated long summary of HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280 based on the first three specs of the first five spec groups.

HP t5740 Thin Client. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 2 GB, Maximum internal memory: 32 GB. Total storage capacity: 2 GB. Maximum graphics card memory: 64 MB. Supported protocols: Windows Embedded Standard 2009; Citrix ICA 11.0 (XenApp Plugin for Hosted Apps 11.0); Microsoft...

Processor
Processor frequency *
1.66 GHz
Processor family
Intel Atom®
Processor model
N280
Memory
Internal memory *
2 GB
Maximum internal memory
32 GB
Storage
Total storage capacity *
2 GB
Graphics
Maximum graphics card memory
64 MB
Network
Supported protocols
Windows Embedded Standard 2009; Citrix ICA 11.0 (XenApp Plugin for Hosted Apps 11.0); Microsoft RDP 6.1; Microsoft Internet Explorer 7; Windows Media Player 11; HP TeemTalk Terminal Emulator 7
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
8
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 2009
Bundled software
Citrix ICA 11.0 (XenApp Plugin for Hosted Apps 11.0), Microsoft RDP 6.1, Windows Media Player 11, Enhanced Write Filter, Symantec Endpoint Protection, HP Remote Graphics Software Receiver 5.3, HP RDP Multimedia and USB Redirection Enhancement Software, Citrix HD-X support for XenApp, Citrix HD-X support for XenDesktop, HP TeemTalk Terminal Emulator 7.0, HP Universal Print Driver (available as a free download), Microsoft Firewall (available as add-on)
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Certificates
Certification
ENERGY STAR Qualified; UL 1950; CSA 950; TUV-GS (EN60 950); FCC Class B; CE Mark; EN55022B; VCCI
Certificates
Country of origin
China
Weight & dimensions
Weight
1.58 kg
Other features
Dimensions (WxDxH)
44 x 222 x 266.7 mm
Ergonomics
Safety: UL 1950, CSA 950; TÜV-GS (EN60 950) approved; RF Interference: FCC Class B, CE Mark, VCCI
Expansion slots
1 optional Expansion Module with X4 PCI-EI or PCI slot including 1 parallel and second serial port
Dimensions (W x D x H) with stand
44 x 222 x 266.7 mm
Power supply type
Worldwide auto-sensing 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant, Energy Star 2.0 compliant 65-watt power supply
Pointing device
HP USB 2-Button Optical Scroll Mouse
Power requirements
Worldwide auto-sensing 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant 65-watt power supply
Supported network protocols
USB or PS/2, local and/or network printer support
Browser supported
Microsoft Internet Explorer 7.0
Compatible operating systems
Windows 2000/2003 Server families, Windows 2000/2003 Server Terminal Services, Windows Server 2008, Windows 2000 Advanced Server, Windows 2000 Advance Server Terminal Services, Citrix Presentation Server (up to 4.0), Citrix Metaframe Presentation Server 3.0, Citrix Metaframe XP Presentation Server, Citrix Metaframe 1.x, VMware Virtual Desktop Infrastructure using RDP
Networking features
10/100/1000 Gigabit Ethernet (RJ-45), TCP/IP with DNS and DHCP, Point-to-Point Protocol (PPP), Direct Connection through RS-232, Point-to-Point over Ethernet (PPPoE), Point-to-Point Tunneling Protocol (PPTP), Layer-2 Tunneling Protocol (L2TP), Wake on LAN (WOL), PXE, Server Network Time Protocol (SNTP), Simple Network Management Protocol (SNMP)
Size (imperial)
4.39 cm (1.73")
I/O ports
8 USB 2.0 ports (two in front, four in rear, two in secure USB compartment), 1 VGA, 2 PS/2, 1 serial, 1 parallel, 1 RJ-45, DisplayPort monitor connectors
Audio included
Output: internal amplified speaker, 1/8-inch mini-jack, full 16-bit stereo, 44-kHz sample rate; Input: 1/8-inch microphone mini-jack
Configuration management description
Altiris Deployment Solution (must purchase license directly from vendor), HP Device Manager, HP ThinState for rapid deployment, support for HP Client Automation, HP Easy Config Utility for Citrix, VMware and web appliance configuration
Video card features
Intel GL40 graphics with support for two high-resolution monitors up to 2048 x 1536 or up to 32 bit color depth
Keyboard type
HP USB Standard Keyboard
Weight (imperial)
with stand 3.48 lb
Dimension note (imperial)
with stand
Dimension note (metric)
with stand
Multimedia
1/8-inch mini microphone; Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44-kHz sample rate; RealTek ALC 272 audio
Product dimensions (with stand, imperial)
43.9 x 222 x 263.9 mm (1.73 x 8.74 x 10.4")
Product dimensions (without stand, imperial)
43.9 x 222 x 255 mm (1.73 x 8.74 x 10")
ROM type
Flash