"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","4480097","","HP","VU902AA","4480097","0884962534656|884962534656|0884962534717|884962534717|0884962534762|884962534762|0884962534687|884962534687|0884962534595|884962534595|0884962534618|884962534618|0884962534588|884962534588|0884962534694|884962534694|0884962534632|884962534632|0884962534809|884962534809|0884962534915|884962534915|0885631755549|885631755549|0884962534816|884962534816|0884962534700|884962534700|0884962534823|884962534823|0884962534830|884962534830|0884962534847|884962534847|0884962534854|884962534854|0884962534861|884962534861|0884962534878|884962534878|0884962534885|884962534885|0884962534892|884962534892|0884962534908|884962534908|0884962534724|884962534724|0884962534731|884962534731|0884962534748|884962534748|0884962534755|884962534755|0884962720592|884962720592|0884962534557|884962534557|0884962534564|884962534564|0884962534571|884962534571|0884962534779|884962534779|0884962534601|884962534601|0884962534786|884962534786|0884962534793|884962534793|0884962534625|884962534625|0884962534649|884962534649|0884962696484|884962696484|0884962534663|884962534663|0884962534670|884962534670","Thin Clients","896","","","t5740 Thin Client","20240704124413","ICECAT","1","151571","https://images.icecat.biz/img/gallery/7980014_6845541399.jpg","1800x3936","https://images.icecat.biz/img/gallery_lows/7980014_6845541399.jpg","https://images.icecat.biz/img/gallery_mediums/7980014_6845541399.jpg","https://images.icecat.biz/img/gallery_thumbs/7980014_6845541399.jpg","","","HP t5740 Thin Client 1.66 GHz Windows Embedded Standard 2009 1.58 kg N280","HP t5740 Thin Client (ENERGY STAR)","HP t5740 Thin Client, 1.66 GHz, Intel Atom®, N280, 2 GB, 32 GB, 2 GB","HP t5740 Thin Client. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 2 GB, Maximum internal memory: 32 GB. Total storage capacity: 2 GB. Maximum graphics card memory: 64 MB. Supported protocols: Windows Embedded Standard 2009; Citrix ICA 11.0 (XenApp Plugin for Hosted Apps 11.0); Microsoft...","The HP t5740 Flexible Series Thin Client is designed with the latest technologies to deliver a true PC experience for Citrix, Windows and VDI connectivity, plus legacy host support, multimedia and business class web browsing.
Leading-edge technology
\n• The Intel Atom N280 1 processor and GL40 chipset, DDR3 RAM, and high-resolution, wide-screen monitor support yields impressive performance and dependability.
\nWindows Embedded Standard 2009
\n• Users enjoy a familiar computing experience, with the latest browser, media player, and HP value-added software; and support for local applications.
\nIndustry-leading flexibility
\n• Extend system life by upgrading memory, adding a secondary solid state flash drive, or adding PCIe X4 cards with the optional Expansion Module (sold separately).
\nExceptionally simple experiences
\n• Quickly deploy simple, familiar and more reliable computing experiences with the industry’s most comprehensive suite of management tools. HP RDP Enhancements software enables a rich client virtualization experience.
\n1 Intel’s numbering is not a measurement of higher performance
\n","https://images.icecat.biz/img/gallery/7980014_6845541399.jpg|https://images.icecat.biz/img/gallery/4480097_1238515082.jpg|https://images.icecat.biz/img/gallery/4480097_4477503901.jpg|https://images.icecat.biz/img/norm/high/3842242-HP.jpg|https://images.icecat.biz/img/gallery/img_4480097_high_1470972944_0981_16180.jpg","1800x3936|2326x3469|1800x4424|400x400|328x480","||||","","","","","","","","","","","Processor","Processor frequency: 1.66 GHz","Processor family: Intel Atom®","Processor model: N280","Memory","Internal memory: 2 GB","Maximum internal memory: 32 GB","Storage","Total storage capacity: 2 GB","Graphics","Maximum graphics card memory: 64 MB","Network","Supported protocols: Windows Embedded Standard 2009; Citrix ICA 11.0 (XenApp Plugin for Hosted Apps 11.0); Microsoft RDP 6.1; Microsoft Internet Explorer 7; Windows Media Player 11; HP TeemTalk Terminal Emulator 7","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","Parallel ports quantity: 1","Serial ports quantity: 1","PS/2 ports quantity: 2","Display","Display included: No","Software","Operating system installed: Windows Embedded Standard 2009","Bundled software: Citrix ICA 11.0 (XenApp Plugin for Hosted Apps 11.0), Microsoft RDP 6.1, Windows Media Player 11, Enhanced Write Filter, Symantec Endpoint Protection, HP Remote Graphics Software Receiver 5.3, HP RDP Multimedia and USB Redirection Enhancement Software, Citrix HD-X support for XenApp, Citrix HD-X support for XenDesktop, HP TeemTalk Terminal Emulator 7.0, HP Universal Print Driver (available as a free download), Microsoft Firewall (available as add-on)","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Storage temperature (T-T): -30 - 60 °C","Certificates","Certification: ENERGY STAR Qualified; UL 1950; CSA 950; TUV-GS (EN60 950); FCC Class B; CE Mark; EN55022B; VCCI","Country of origin: China","Weight & dimensions","Weight: 1.58 kg","Other features","Dimensions (WxDxH): 44 x 222 x 266.7 mm","Ergonomics: Safety: UL 1950, CSA 950; TÜV-GS (EN60 950) approved; RF Interference: FCC Class B, CE Mark, VCCI","Dimensions (W x D x H) with stand: 44 x 222 x 266.7 mm","Power supply type: Worldwide auto-sensing 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant, Energy Star 2.0 compliant 65-watt power supply","Pointing device: HP USB 2-Button Optical Scroll Mouse","Power requirements: Worldwide auto-sensing 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant 65-watt power supply","Supported network protocols: USB or PS/2, local and/or network printer support","Browser supported: Microsoft Internet Explorer 7.0","Compatible operating systems: Windows 2000/2003 Server families, Windows 2000/2003 Server Terminal Services, Windows Server 2008, Windows 2000 Advanced Server, Windows 2000 Advance Server Terminal Services, Citrix Presentation Server (up to 4.0), Citrix Metaframe Presentation Server 3.0, Citrix Metaframe XP Presentation Server, Citrix Metaframe 1.x, VMware Virtual Desktop Infrastructure using RDP","Networking features: 10/100/1000 Gigabit Ethernet (RJ-45), TCP/IP with DNS and DHCP, Point-to-Point Protocol (PPP), Direct Connection through RS-232, Point-to-Point over Ethernet (PPPoE), Point-to-Point Tunneling Protocol (PPTP), Layer-2 Tunneling Protocol (L2TP), Wake on LAN (WOL), PXE, Server Network Time Protocol (SNTP), Simple Network Management Protocol (SNMP)","Size (imperial): 4.39 cm (1.73"")","Expansion slots: 1 optional Expansion Module with X4 PCI-EI or PCI slot including 1 parallel and second serial port","I/O ports: 8 USB 2.0 ports (two in front, four in rear, two in secure USB compartment), 1 VGA, 2 PS/2, 1 serial, 1 parallel, 1 RJ-45, DisplayPort monitor connectors","Audio included: Output: internal amplified speaker, 1/8-inch mini-jack, full 16-bit stereo, 44-kHz sample rate; Input: 1/8-inch microphone mini-jack","Configuration management description: Altiris Deployment Solution (must purchase license directly from vendor), HP Device Manager, HP ThinState for rapid deployment, support for HP Client Automation, HP Easy Config Utility for Citrix, VMware and web appliance configuration","Video card features: Intel GL40 graphics with support for two high-resolution monitors up to 2048 x 1536 or up to 32 bit color depth","Keyboard type: HP USB Standard Keyboard","Weight (imperial): with stand\n3.48 lb","Dimension note (imperial): with stand","Dimension note (metric): with stand","Multimedia: 1/8-inch mini microphone; Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44-kHz sample rate; RealTek ALC 272 audio","Product dimensions (with stand, imperial): 43.9 x 222 x 263.9 mm (1.73 x 8.74 x 10.4"")","Product dimensions (without stand, imperial): 43.9 x 222 x 255 mm (1.73 x 8.74 x 10"")","ROM type: Flash"