location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J0777.D3A
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 3000:1
  • - Screen size compatibility: 584.2 - 7620 mm (23 - 300")
  • - 10 W
  • - 290 W
Long product name BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP670, XGA 1024 x 768, 3000 ANSI lumens, HDMI
More>>>
BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768):
The official description of BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go 3D with DLP Link!
3D instruction will be the latest trend in education, opening up new opportunities in teaching methods for educators and students alike. BenQ projectors and DLP Link are taking teaching to a whole new dimension of effectiveness and enjoyment…at no extra costs. And unlike the traditional 3D projector system, which requires two perfectly aligned projectors to transmit two separate video feeds in order to deliver a 3D projection, MP266/MP670 has mastered 3D display so as to require only one projector equipped with Front Project 3D DLP Link technology.

Remote Maintenance with Crestron RoomView
BenQ is proud to introduce Crestron–supported RoomView network service for school. MP626/MP670 is Crestron RoomView-supported to provide IT personnel and projector managers simplified real-time, facility-wide central access and control over a single projector or groups of projectors simultaneously via a single station.

Filter-Free Design: Easy to Maintain, Easy on Your Budget
BenQ DLP projectors use a filter-free design to eliminate the need for filter cleaning and filter replacement, which not only reduces labor for support staff, but also saves money for companies or schools.

No Color Decay: Reliable Picture Quality
With numerous students shuffling about, it’s no wonder schools are extremely prone to dust. Unlike LCD projectors that require costly filters to keep dust out, BenQ DLP projectors are no filters required!

Sharpen Up with High Contrast Ratios
MP626/MP670 boasts high contrast ration with 3000:1. High contract ratios translate to razor-sharp detail definition and a broader range of subtle color differences, which makes text is sharper, cleaner, and easy to read and in turn grab students' attention and interest.

Vivify Your World with BrilliantColor
BenQ projectors, the first to adopt BrilliantColor Technology, with BrilliantColor deliver unsurpassed color range, depth, and vibrancy far beyond the conventional color space to capture hard-to-produce vivid yellows, cyan, and magenta. BrilliantColor and BenQ breathe life into every image!

Customize with 3D Color Management
Exclusive BenQ 3D Color Management empowers you with the freedom to fine-tune color intensity to meet your preference. 3D Color Management lets users independently adjust the hue, grain, and saturation levels of all six color wheel tones (red, green, blue, cyan, magenta, and yellow) without colors compromising each other.

Excel with VIDI (Unishape) Superior Image Projection
To ensure the best possible image quality for all presentations no matter the setting or content, BenQ worked closely with Philips and Texas Instruments to create VIDI (Unishape) -- a sophisticated lamp lighting technology that dynamically adapts lamp output to each image/scene with millisecond precision so as to optimize brightness, color correction, and dark detail definition

Wall Color Correction
Don't worry if you don't have a projector screen at home! BenQ has studied the most commonly used paint colors and developed easy-to-use Wall Color Correction Technology so that you can project anywhere and still get the precise color performance you need.

Build-in Speakers
With build-in 10W speaker with the MP626/MP670, not only do you get the vivid visual performance, you get the same audio satisfaction, too!

A Keystone-Perfect View for All Your Projections
With the automatic keystone adjustment, a perfect square is all you'll see. So go ahead and say goodbye to misshaped images, graphics, and charts!

±40° Keystone
With up to ±40° keystone adjustment, a perfect square is all you'll see. So go ahead and say goodbye to misshaped images, graphics, and charts!

Short summary description BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP670, 3000 ANSI lumens, DLP, XGA (1024x768), 3000:1, 584.2 - 7620 mm (23 - 300"), 31 - 90 kHz

Long summary description BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP670. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 21.8 - 24 mm, Zoom ratio: 1.1:1. Serial interface type: RS-232. RMS rated power: 10 W

Projector
Screen size compatibility *
584.2 - 7620 mm (23 - 300")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
230 W
Lens system
Focal length range
21.8 - 24 mm
Zoom ratio
1.1:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Audio (L/R) out
1
Headphone outputs
1
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
Network
Ethernet LAN (RJ-45) ports
1
Multimedia
RMS rated power
10 W
Display
Display number of colours
16.78 million colours
Power
Power consumption (typical) *
290 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight *
2.75 kg
Packaging content
Cables included
VGA
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
306 x 97 x 216 mm
Power requirements
100 - 240 VAC, 50/60 Hz
Interface
USB
Compatibility
VGA - UXGA
RS-232 ports
1
F-number (relative aperture)
F = 2.52 - 2.73
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:08:52
Uk has collected 3 expert reviews for BenQ MP670 data projector 3000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pcworld.in
Updated:
2011-09-25 20:08:52
The Benq MP670 is a 3D ready digital DLP projector from Benq which has a lot of things going for it. It has an HDMI v1.3 port, onboard speaker, some really cool advanced features, and projects good visuals on a wall screen. The projector's primarily ai...
Good Very good performance, Very bright, high contrast ratio, Nice screen uniformity, color purity, Decent feature set, Auto keystone, HDMI, onboard speakers...
Bad Subtle color shades washed out...
Bottom line The Benq MP670 projector sells for a price of Rs. 57,500. For that price, it offers very good value for money as a business or school projector. It has excellent brightness and color reproduction, and comes with some nice features like auto keystone c...
85%