location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung P300 4.57 cm (1.8") 81 g Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-P300 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung P300 4.57 cm (1.8") 81 g Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black, Silver
  • - 4.57 cm (1.8") 220 x 176 pixels
  • - Rear camera resolution (numeric): 1.3 MP
  • - Bluetooth USB port
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung P300 4.57 cm (1.8") 81 g Black, Silver :
The long product name of Samsung P300 4.57 cm (1.8") 81 g Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8", 1.3MP, 800mAh, 85g, 80MB
More>>>
Samsung P300 4.57 cm (1.8") 81 g Black, Silver:
The official description of Samsung P300 4.57 cm (1.8") 81 g Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique.
The Samsung P300 is an exceptional mobile phone for individualists with high standards. At only 9 mm, it is as thin as a credit card, making it the ideal companion. Experience how exciting it can be to be on the move with the P300. Keep track of your work wherever you are in the world, without sacrificing mobility or independence. It fits into any shirt pocket and, thanks to its slimline shape, does not look like a mobile phone. Try your hand at being a secret agent and show people what you’re made of.
Centre of the world.
With the Samsung P300’s handy functions, you can experience the true freedom of mobile communication. Make tri-band calls worldwide in all 900/1,800/1,900 MHz networks or use the hands-free button to talk without having to hold the phone. And the integrated MP3 player means you always have your favourite music to hand. With the P300, you are at the centre of the world – wherever you are.
Light up your life.
A day at the beach. A winter landscape or your friends at a party. Capture your favourite scenes with the Samsung P300’s 1.3 megapixel camera and immortalise them in brilliant photos. Bring light into the darkness and make use of the flash. With the P300’s 1.3 megapixel camera, the forces of light are always victorious.

Short summary description Samsung P300 4.57 cm (1.8") 81 g Black, Silver:
This short summary of the Samsung P300 4.57 cm (1.8") 81 g Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung P300, Bar, Single SIM, 4.57 cm (1.8"), 1.3 MP, 800 mAh, Black, Silver

Long summary description Samsung P300 4.57 cm (1.8") 81 g Black, Silver:
This is an auto-generated long summary of Samsung P300 4.57 cm (1.8") 81 g Black, Silver based on the first three specs of the first five spec groups.

Samsung P300. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 4.57 cm (1.8"), Display resolution: 220 x 176 pixels. Rear camera resolution (numeric): 1.3 MP. WAP: 2.0. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 400 h. Weight: 81 g. Product colour: Black, Silver

Design
Product colour *
Black, Silver
Display
Display diagonal *
4.57 cm (1.8")
Display resolution *
220 x 176 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
No
Touchscreen *
No
Memory
Flash card support *
No
Compatible memory cards *
Not supported
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
1.3 MP
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Built-in flash
Yes
Network
SIM card capability *
Single SIM
SIM card type
MiniSIM
Data network *
GPRS
WAP
2.0
Wi-Fi *
No
Data transmission
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
USB port *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Video
Video call
No
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
8 h
Standby time (2G) *
400 h
Weight & dimensions
Weight *
81 g
Width
88 mm
Depth
55 mm
Height
9 mm
Phone features
Personal info management (PIM) *
Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Bar
GPS Performance
GPS (satellite)
No
Position location *
No
Certificates
Head SAR (EU)
0.97 W/kg
Head SAR (USA)
1.25 W/kg
Body SAR (USA)
0.3 W/kg
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:03:27
Uk has collected 20 expert reviews for Samsung P300 4.57 cm (1.8") 81 g Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
T3.com
Updated:
2013-11-19 20:02:41
This slim slab of brushed-steel telephonics is a beautifully retro homage to that classroom classic, the pocket calculator. It only gets a B- for Music Studies and Photography but its idiosyncratic looks get an A+ from us.At 9mm deep, this fits easil...
Good Design, Case with spare battery...
Bad Lack of memory, Poor picture quality...
Bottom line Its not the best performer, but this is unique, stylish and rather lovely.
80%
theregister.co.uk
Updated:
2013-11-19 20:02:54
by...
Bottom line Coming with a leather flip case in the box to keep the large screen getting scratched, the P300 is a very slim phone that will offer virtually everything most users will need. However, the retro calculator look is a problem. Until it becomes ultra-coo...
80%
pocket-lint.com
Updated:
2013-11-19 20:02:54
A good solid phone, however many will be put off by the retro design...
Good Thin, lots of features, big screen, easy to use...
Bad Looks like a calculator, some maybe point off by the design...
Bottom line A good solid phone, however many will be put off by the retro design...
80%
techdigest.tv
Updated:
2013-11-19 20:03:01
With its sleek metal fascia and integrated leather case, the new Samsung card phone seems unequivocally to be aimed at men. Not single men though, it takes small and determined fingers to remove the clever case/ extra battery and insert a SIM. The sma...
0%
Techreviews.tv
Updated:
2013-11-19 20:02:46
Samsung SGH-P300 With its sleek metal fascia and integrated leather case, the new Samsung card phone seems unequivocally to be aimed at men. Not single men though, it takes small and determined fingers to remove the clever case/ extra battery and inse...
0%
trustedreviews.com
Updated:
2013-11-19 20:02:51
Mobile phones have become fashion icons, there's no doubt about that. No longer is your phone simply a communication tool, now it's as important as the suit on your back or the watch on your wrist. After all, there's no point strapping the latest Tag Heue...
Bottom line There's no denying that the Samsung SGH-P300 is slim and stylish in a retro pocket calculator way, but what you've really got here is an old Samsung D500 in a party dress. The handset is also a bit too wide to sit comfortably in your hand, while pressing...
50%
mobileburn.com
Updated:
2013-11-19 20:03:11
Its thin, its small, and it looks like a calculator! The P300 really grabbed my attention when I first saw it live earlier this year. It has the design and specs enough to get your attention, but does it pull it all together?...
Good Compact, leather case w/battery, fullly featured, great UI...
Bad Poor audio quality, no memory card slot...
Bottom line Apart from a mediocre MMS editor and the lack of a memory card slot, the only shortcoming the Samsung SGH-P300 has it its audio quality. Sadly, that one is a major shortcoming, and will be a deal breaker for many folks. That really is a crying shame si...
75%
mobile-review.com US
Updated:
2013-11-19 20:03:17
Making a phone miniature means not only placing elements more compact, but also protection from exercise stress and blows. You are more likely to damage a card or a screen in a thin body at fall than in a usual phone. The manufacturers try to make it s...
0%