Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Travel Adapter Indoor Gray

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAD437ESEC show
Show alternative article codes used in the online market place
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21593
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 13 Dec 2018 22:06:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung Travel Adapter Indoor Gray:
This short summary of the Samsung Travel Adapter Indoor Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Travel Adapter, Indoor, 5 V, 0.6 A, 2 m, Gray

Long summary description Samsung Travel Adapter Indoor Gray:
This is an auto-generated long summary of Samsung Travel Adapter Indoor Gray based on the first three specs of the first five spec groups.

Samsung Travel Adapter. Charger type: Indoor. Input voltage: 110 - 240 V, Maximum output voltage: 5 V, AC adapter output current: 0.6 A. Cable length: 2 m, Product colour: Gray

Performance
Charger type *
Describes where charger can be used, e.g. auto, indoor.
Indoor
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Cable length
How long the cable is.
2 m
Power
Input voltage
The voltage (V) which is required to power the product.
110 - 240 V
Maximum output voltage
5 V
AC adapter output current
0.6 A
Customer service details