location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAZRWIRE™ Bluetooth® Eyewear
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RAZRWIRE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless :
The long product name of Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAZRWIRE™ Bluetooth® Eyewear
More>>>
Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless:
The official description of Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

By embedding a Motorola Bluetooth® wireless headset into stylish Oakley sunglasses, RAZRWIRE™ lets image conscious consumers experience hands-free, cable-free connections to compatible Bluetooth-enabled mobile phones or other devices. Enjoy conversations while navigating life's many adventures in style with the new RAZRWIRE™.

Standout Style - with the development of RAZRWIRE™, Oakley has expanded its leadership position in performance eyewear as well as the company's role as a leading luxury and lifestyle brand. By combining Oakley's powerful design philosophy with Motorola's award-winning technology, RAZRWIRE™ is one fashionable, yet functional statement - changing mobile technology forever.

Get Free - with the convenience of Bluetooth® wireless technology, active consumers and techno-enthusiasts sporting the RAZRWIRE™ can connect with other compatible Bluetooth-enabled devices with seamless ease. The sunglasses deliver all of the benefits of a traditional Bluetooth® headset, ensuring that optimal performance is not compromised. Now that's wearable wireless.

Keep It Up - the RAZRWIRE™ design is sleek and compact, yet talk times can last up to approximately 6 hours. Stay wirelessly connected while running, biking, and rowing - you name it. RAZRWIRE™ keeps up with the most extreme lifestyles.

Features:
-Compact design is 19 x 52 x 11 mm and less than 20 grams
-Bluetooth® wireless headset technology for wireless communication
-Hands-free, wire-free communication up to 10meters/30 feet from a compatible Bluetooth-enabled mobile phone
-Bluetooth® 1.2 for better call quality with less interference and faster connections
-Backwards compatible with Bluetooth® 1.1 technology
-Supports headset and hands-free modes for ultimate convenience
-Embedded microphone
-Up to approximately 4-6 hours of talk time
-Up to approximately 100 hours of standby time

Short summary description Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless:
This short summary of the Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola RAZRWIRE™ Bluetooth® Eyewear, Wireless, 20 g, Headset

Long summary description Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless:
This is an auto-generated long summary of Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless based on the first three specs of the first five spec groups.

Motorola RAZRWIRE™ Bluetooth® Eyewear. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 20 g

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Standby time
100 h
Weight & dimensions
Weight
20 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
19 x 52 x 11 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 15:57:46
Uk has collected 7 expert reviews for Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 15:57:43
We like the technology, but wed be the first to admit that wireless Bluetooth headsets do not represent the height of sartorial elegance, particularly the ones that sport flashing blue lights. Happily, mobile phone giant Motorola has teamed up with Oa...
60%
game-boyz.com
Updated:
2013-11-20 15:57:42
Razrwire Eyewear Well I have to say that the Motorola Corporation is fast becoming one of my favorite manufacturers. I recently had the pleasure of testing and using the Oakley RAZRWIRE (Bluetooth 1.2 enabled) eyewear headset from Motorola. This wirele...
0%
gadgetell.com
Updated:
2013-11-20 15:57:43
I was very excited to receive these glasses from Motorola. The Razerwires seem like a great concept at first, “Lets put a Bluetooth headset on a pair of sunglasses." Upon opening the box the glasses (in the signature black Oakley...
55%
informationweek.com
Updated:
2013-11-20 15:57:45
Oakley has been dabbling with combining personal technology with their eyewear for some time now. Their latest product, the RAZRWIRE, takes their sunglasses into the Bluetooth arena. In the end, this pairing comes together nicely, as long as you spend...
0%
Brand Image Product code Product Stock Price from
Motorola Headset H500 pink Wireless Bluetooth Motorola Headset H500 pink Wireless Bluetooth
(show image)
CFLN1976AB/H500 Headset H500 pink 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H500 Silver Wireless Bluetooth Motorola Headset H500 Silver Wireless Bluetooth
(show image)
CFLN1920AB/H500 Headset H500 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Bluetooth® Headset H500 Pumpkin Wireless Orange Motorola Bluetooth® Headset H500 Pumpkin Wireless Orange
(show image)
CFLN1979AA/H500 Bluetooth® Headset H500 Pumpkin 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Bluetooth® Headset H500 Celery Wireless Green Motorola Bluetooth® Headset H500 Celery Wireless Green
(show image)
CFLN1978AA/H500 Bluetooth® Headset H500 Celery 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Bluetooth® Headset H500 Teal Wireless Blue Motorola Bluetooth® Headset H500 Teal Wireless Blue
(show image)
CFLN1977AA/H500 Bluetooth® Headset H500 Teal 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H500 fire Wireless Bluetooth Orange Motorola Headset H500 fire Wireless Bluetooth Orange
(show image)
CFLN1938AA/H500 Headset H500 fire 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Bluetooth® Headset H500 Pink Wireless Motorola Bluetooth® Headset H500 Pink Wireless
(show image)
CFLN1926AA/H500 Bluetooth® Headset H500 Pink 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H500 Wireless Bluetooth Silver Motorola Headset H500 Wireless Bluetooth Silver
(show image)
CFLN1920AA/H500 Headset H500 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H500 cosmic Wireless Bluetooth Blue Motorola Headset H500 cosmic Wireless Bluetooth Blue
(show image)
CFLN1972AA/H500 Headset H500 cosmic 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H700, Black Wireless Bluetooth Motorola Headset H700, Black Wireless Bluetooth
(show image)
CFLN1975/H700 Headset H700, Black 0.00
(excl. VAT)
0 (incl. VAT)