location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth® Headset H500 Celery Wireless Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth® Headset H500 Celery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFLN1978AA/H500
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola Bluetooth® Headset H500 Celery Wireless Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Green Headset
  • - Wireless Bluetooth
  • - 140 mAh
Long product name Motorola Bluetooth® Headset H500 Celery Wireless Green :
The long product name of Motorola Bluetooth® Headset H500 Celery Wireless Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth® Headset H500 Celery
More>>>
Motorola Bluetooth® Headset H500 Celery Wireless Green:
The official description of Motorola Bluetooth® Headset H500 Celery Wireless Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For users who demand superior performance and good value, the H500 offers the best of both because of longer talk times with a more stylish, compact and comfortable design – all at a reasonable price.

This headset is both discreet and stylish, yet highly functional. The overall compact size and lightweight of this headset allows for easy storage when not in use. Also, the lengthy talk and standby times include up to 8 hours of talk time or 150 hours of standby time from a single full charge (travel charger included).

Simply press the multifunction button, place the headset on your ear and a link is automatically established (must pair the heaset with your phone the first time it is used). The multifunction button allows you to place, receive or end calls, all with the push of a button. With Bluetooth® wireless technology, devices work together up to 10 meters (30 feet) away. Consider pairing it with your Bluetooth® enabled PC for hands-fee Voice Over IP use.

An adjustable earhook allows the headset to be worn on either the left or right ear. You can also easily adjust the volume and mute your call from the headset.

Motorola wireless accessories are compatible with any Bluetooth 1.2 enabled mobile phone or device. Seamlessly expand your wireless reach, universally.

Features:

- up to approximately 10 hours talk time or up to approximately 200 hours standby time.
- Reversible earhook.
- Intuitive, easy to use controls.
- 2 volume buttons.
- Call button to handle incoming and outgoing calls.
- 2.28 in. x 1.06 in. (2.09 in. including earhook) x 0.87 in.
- 0.55 ounces.
- 140 mAh battery.
- Charge time is < 1 hour.
- EMU connector.
- Bluetooth Class 2 offers a wireless connection up to 30 feet.
- Bluetooth 1.2 offers better call quality with less interference and faster connections.

Short summary description Motorola Bluetooth® Headset H500 Celery Wireless Green:
This short summary of the Motorola Bluetooth® Headset H500 Celery Wireless Green data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Bluetooth® Headset H500 Celery, Wireless, Headset, Green

Long summary description Motorola Bluetooth® Headset H500 Celery Wireless Green:
This is an auto-generated long summary of Motorola Bluetooth® Headset H500 Celery Wireless Green based on the first three specs of the first five spec groups.

Motorola Bluetooth® Headset H500 Celery. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Product colour: Green

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Green
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Battery
Battery capacity
140 mAh
Talk time
10 h
Standby time
200 h
Supplier features
Charging time
60 min
Other features
Compatibility
Multi
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 14:01:16
Uk has collected 8 expert reviews for Motorola Bluetooth® Headset H500 Celery Wireless Green and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
61%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-16 14:01:16
The Motorola H500 is a small and sleek little Bluetooth 1.2 headset that requires just three small buttons to operate.
Good Bluetooth 1.2, simple operation...
Bad Hard to hear in high noise conditions The Final Word An entry level headset from Motorola that includes just about all the functions you could want.
Bottom line An entry level headset from Motorola that includes just about all the functions you could want.
60%
bluetomorrow.com
Updated:
2013-11-16 14:01:16
MOTOROLA H500 BLUETOOTH HEADSET REVIEW Motorola is one of the leading pioneers in the development of Bluetooth enabled devices. They utilize the technology in both their cell phones and mobile accessories. Today, the most popular Bluetooth mobile acces...
0%
pcmag.com
Updated:
2013-11-16 14:01:16
Peoples preferences in Bluetooth cell-phone headsets are largely a matter of taste, but its hard to imagine anyone liking the way the Motorola H500 ($69.99 list) bounces around while youre walking. Unlike extremely comfortable models such as the Jab...
Good Inexpensive. Good sound quality. Better-than-average range.
Bad Headset flaps around your ear as you walk. Grows uncomfortable after extended wearing. Small volume controls.
Bottom line If youre looking for a bargain Bluetooth headset for use in the car or other locations less subject to motion, the Motorola H500 warrants consideration. Its design missteps, however, are tough to live with.
40%
mobile-review.com US
Updated:
2013-11-16 14:01:16
Since the H500 and the PEBL were initially meant to be complementary products, design-wise these devices look pretty much resembling. Subjectively, the headset retains ?smooth? curves, though I don?t think this word does for writing, but it?s the first...
0%
mobileburn.com
Updated:
2013-11-16 14:01:16
Though it has a few niggling issues that must be overcome, the Motorola H500 makes a fine entry-level headset, with good sound quality and easy to use controls. Read on for Brendans take on the attractive H500.
0%
mobiletechreview.com
Updated:
2013-11-16 14:01:16
Motorola has been on the forefront of Bluetooth headset design, offering them in a variety of styles, prices and feature sets in the past year. You can see the results in their portfolio of Bluetooth wireless headsets, from the venerable HS850 which r...
80%
LordPercy.com
Updated:
2013-11-16 14:01:16
Still shrinking in size but yet lasting longer, sounds unlikely but Motorolas latest Bluetooth headset seems up to the job and you can even turn of the flashing blue light!...
0%
Brand Image Product code Product Stock Price from
Motorola Headset H500 fire Wireless Bluetooth Orange Motorola Headset H500 fire Wireless Bluetooth Orange
(show image)
CFLN1938AA/H500 Headset H500 fire 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H500 Wireless Bluetooth Silver Motorola Headset H500 Wireless Bluetooth Silver
(show image)
CFLN1920AA/H500 Headset H500 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H500 cosmic Wireless Bluetooth Blue Motorola Headset H500 cosmic Wireless Bluetooth Blue
(show image)
CFLN1972AA/H500 Headset H500 cosmic 0.00
(excl. VAT)
0 (incl. VAT)
Motorola HS-820 Headset Wireless Bluetooth Motorola HS-820 Headset Wireless Bluetooth
(show image)
HS-820-OAP HS-820 0.00
(excl. VAT)
0 (incl. VAT)
Motorola Headset H350 origineel Wireless Bluetooth Motorola Headset H350 origineel Wireless Bluetooth
(show image)
CFLN1934/H350 Headset H350 origineel 0.00
(excl. VAT)
0 (incl. VAT)
Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless Motorola RAZRWIRE™ Bluetooth® Eyewear Headset Wireless
(show image)
RAZRWIRE RAZRWIRE™ Bluetooth® Eyewear 0.00
(excl. VAT)
0 (incl. VAT)