location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-37GE1E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-37GE1E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 6 ms 1200:1
  • - NTSC M
Long product name Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m² :
The long product name of Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

37" LCD TV 1200:1 Full HD 1920x1080
More>>>
Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²:
The official description of Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LC-37GE1E has a 37-inch screen with a 1920x1080 resolution.This LCD-TV is different. It can display the full HD progressive resolution and, according to the company, is perfect for viewing the soon-to-come HD channels and HD-DVD or Blu-ray disc movies.The contrast ratio of the Aquos is 1200:1, which provides a sharp and clear picture. Fast screen action should be viewable without any ghosting effect because the pixel response time could be reduced to 6 milliseconds, again according to Sharp.The Aquos has a built-in tuner for digital terrestrial signals and two "HDCP" connectors for digital content from DVD or HDTV receivers.

Short summary description Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²:
This short summary of the Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-37GE1E, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²:
This is an auto-generated long summary of Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-37GE1E. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 6 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
94 cm (37")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
450 cd/m²
Response time
6 ms
Progressive scan
Yes
Contrast ratio (typical) *
1200:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
Digital
Display resolution *
1920 x 1080 pixels
TV tuner
Analog signal format system *
NTSC M
Audio
FM radio
No
Audio system
Dolby Virtual Surround
Design
Product colour *
Black
Performance
Teletext
1500 pages
Child lock
Yes
Ports & interfaces
Audio (L/R) in
1
Audio (L/R) out
1
Headphone outputs
1
SCART ports quantity
2
HDMI ports quantity *
2
RGB ports quantity
2
Management features
Picture-in-Picture
No
Power
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
930 mm
Depth (with stand)
304 mm
Height (with stand)
724 mm
Weight (with stand)
23.5 kg
Width (without stand)
930 mm
Depth (without stand)
120 mm
Height (without stand)
660 mm
Weight (without stand)
21.9 kg
Packaging content
Remote control included
Yes
Other features
Power requirements
220-240 V AC, 50 Hz
Display
TFT
Brand Image Product code Product Stock Price from
Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m² Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m²
(show image)
LC-13SH1 LC-13SH1
Sharp LC-20S4E TV 50.8 cm (20") 430 cd/m² Sharp LC-20S4E TV 50.8 cm (20") 430 cd/m²
(show image)
LC-20S4E LC-20S4E
Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m² Sharp LC-26GA6E TV 66 cm (26") HD Silver 450 cd/m²
(show image)
LC-26GA6E LC-26GA6E
Sharp LC-20SH1E TV 50.8 cm (20") Silver 430 cd/m² Sharp LC-20SH1E TV 50.8 cm (20") Silver 430 cd/m²
(show image)
LC-20SH1E LC-20SH1E
Sharp LC-13SH1E TV 33 cm (13") 430 cd/m² Sharp LC-13SH1E TV 33 cm (13") 430 cd/m²
(show image)
LC-13SH1E LC-13SH1E
Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m² Sharp LC-26GA5E TV 66 cm (26") HD 450 cd/m²
(show image)
LC-26GA5E LC-26GA5E
Sharp LC-20B6E TV 50.8 cm (20") XGA 430 cd/m² Sharp LC-20B6E TV 50.8 cm (20") XGA 430 cd/m²
(show image)
LC-20B6E LC-20B6E
Sharp LC-15L1E TV 38.1 cm (15") 430 cd/m² Sharp LC-15L1E TV 38.1 cm (15") 430 cd/m²
(show image)
LC-15L1E LC-15L1E
Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m² Sharp LC-20B5E TV 50.8 cm (20") 450 cd/m²
(show image)
LC-20B5E LC-20B5E
Sharp LC-22SV2E TV 55.9 cm (22") Silver 430 cd/m² Sharp LC-22SV2E TV 55.9 cm (22") Silver 430 cd/m²
(show image)
LC-22SV2E LC-22SV2E
Country Distributor
United Kingdom 1 distributor(s)