Sharp logo

Sharp LC-20SH1E TV 50.8 cm (20") VGA Silver 430 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261417
Info modified on:
06 Dec 2024, 09:40:23
Short summary description Sharp LC-20SH1E TV 50.8 cm (20") VGA Silver 430 cd/m²:

Sharp LC-20SH1E, 50.8 cm (20"), 640 x 480 pixels, VGA, LCD, Silver

Long summary description Sharp LC-20SH1E TV 50.8 cm (20") VGA Silver 430 cd/m²:

Sharp LC-20SH1E. Display diagonal: 50.8 cm (20"), Display resolution: 640 x 480 pixels, HD type: VGA, Display technology: LCD, Display brightness: 430 cd/m², Response time: 25 ms, Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: Silver

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.