location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAS P800m 960GB dual GbE U160 SCSI W2SAK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32375
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:07:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U) :
The long product name of Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS P800m 960GB dual GbE U160 SCSI W2SAK
More>>>
Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U):
The official description of Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enterprise-level server performance with redundancy.

0.96TB capacitiy in compact 2U form factor.

Hot-swappable drives, power and cooling with no single point of failure.

Windows-powered for seamless interoperability.

Ultra SCSI and dual Gigabit and single 10/100 Ethernet ports with failover capability.

The right choice for data-intense backup, server consolidation and business continuity needs.

Short summary description Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U):
This short summary of the Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK, Rack (2U)

Long summary description Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U):
This is an auto-generated long summary of Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U) based on the first three specs of the first five spec groups.

Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK. Chassis type: Rack (2U)

Storage
Storage drive capacity *
960 GB
RAID levels
JBOD
Drive device, buffer size
2 MB
Design
Chassis type *
Rack (2U)
Weight & dimensions
Weight
29.5 kg
Other features
Dimensions (WxDxH)
440 x 737 x 86 mm
Brand Image Product code Product Stock Price from
Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB
(show image)
32875 160 GB Hot-Swap HDD - NAS 800m/1.28TB 0.00
(excl. VAT)
0 (incl. VAT)
Iomega NAS P850 180GB H-Swap Drive Iomega NAS P850 180GB H-Swap Drive
(show image)
32657 NAS P850 180GB H-Swap Drive 0.00
(excl. VAT)
0 (incl. VAT)
Iomega NAS P800 120GB H-Swap Drive Iomega NAS P800 120GB H-Swap Drive
(show image)
32658 NAS P800 120GB H-Swap Drive 0.00
(excl. VAT)
0 (incl. VAT)