location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
160 GB Hot-Swap HDD - NAS 800m/1.28TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32875
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Iomega’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:15:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB :
The long product name of Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDD 160GB HOT-SWAP DRIVE FOR NAS P800 1280 MODELS
More>>>
Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB:
The official description of Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featured on Iomega NAS servers, hot-swappable drives help maximize uptime and simplify maintenance. Purchase an extra hot-spare hard drive for immediate drive replacement and the highest level of data availability.

This hot-swappable hard drive is designed for Iomega NAS 800m/1.28TB server.

Short summary description Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB:
This short summary of the Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB, 160 GB, 7200 RPM

Long summary description Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB:
This is an auto-generated long summary of Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB based on the first three specs of the first five spec groups.

Iomega 160 GB Hot-Swap HDD - NAS 800m/1.28TB. Storage drive capacity: 160 GB, HDD speed: 7200 RPM

Storage
Storage drive capacity *
160 GB
Storage
HDD speed
7200 RPM
Brand Image Product code Product Stock Price from
Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U) Iomega NAS P800m 960GB dual GbE U160 SCSI W2SAK Rack (2U)
(show image)
32375 NAS P800m 960GB dual GbE U160 SCSI W2SAK 0.00
(excl. VAT)
0 (incl. VAT)