location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHP14FR
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E3110 3 GHz
  • - 2 GB 800 MHz DDR2-SDRAM
  • - 250 GB DVD-ROM
  • - Rack (1U)
Warranty: Three year parts and on-site labour, On-site.
Long product name Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM :
The long product name of Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Quad-Core E3110 (3.0GHz, 6MB), 2GB, 250GB HDD, Rack (2x2), Raid (0,1,10), 16x Max DVD-ROM, Dual Gigabit Ethernet, no OS
More>>>
Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:
The official description of Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet the new ThinkServer RS110, where first-class hardware is combined with software tools and services designed to deliver the best possible server experience for the small business owner. This single-processor rack server scales well in a datacenter, is space-optimized and knows that 24x7 uptime is important. In addition, it’s complemented by services that offer the highest level of IT support. The customizable RS110 combines reliable hardware, ease of use and hassle-free support to give small businesses the ultimate amount of flexibility. The ThinkServer line ensures that data is kept secure with available disaster recovery offerings that improve upkeep across a small business, making it easy to centralize IT infrastructure. It’s even easier to enjoy the low cost without sacrificing performance, storage or flexibility.
Coupled with reliable hardware, the new ThinkServer RS110 comes equipped with a suite of easy-to-use software, services and toolsets to make the setup, updating and management of your server painless and perfect. Just what you need to upgrade from a desktop computer to power your file/print, e-mail and web priorities — along with your ideas.

Short summary description Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:
This short summary of the Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkServer RS110, 3 GHz, E3110, 2 GB, DDR2-SDRAM, 250 GB, Rack (1U)

Long summary description Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM:
This is an auto-generated long summary of Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM based on the first three specs of the first five spec groups.

Lenovo ThinkServer RS110. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E3110. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA, Optical drive type: DVD-ROM. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
E3110
Processor frequency *
3 GHz
Processor cores
2
Processor cache
6 MB
Motherboard chipset
Intel® 3210
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Maximum number of SMP processors
1
Processor front side bus
1333 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
45 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
C0
FSB Parity
No
Bus type
FSB
Processor codename
Wolfdale
Tcase
72.4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLAPM
Embedded options available
No
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
9
Processing Die size
107 mm²
Processor system type
Up
Processor core voltage (AC)
1.225 - 0.956 V
Processor series
Intel Xeon 3100 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
800 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD capacity
250 GB
HDD interface
Serial ATA
HDD size
3.5"
RAID levels
1, 10
Hot-swap
Yes
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
4
PS/2 ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Rack (1U)
Software
Compatible operating systems *
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Red Hat Enterprise Linux 5, Red Hat Enterprise Linux 5 x64, SUSE LINUX Enterprise Server10, SUSE LINUX Enterprise Server 10 x64
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
34694
Power
Redundant power supply (RPS) support *
No
Power consumption (typical)
351 W
Weight & dimensions
Width
440 mm
Depth
559 mm
Height
43 mm
Weight
12.7 kg
Other features
Graphics card
ES1000
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:34:02
Uk has collected 1 expert review for Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-10-03 22:34:02
Since buying IBM's PC business, Lenovo has grown to become one of the top manufacturers, regularly trading places with Acer in the worldwide shipment rankings. However, this world isn't enough, and last year Lenovo moved into the SMB server realm with...
Bottom line A low-cost, general-purpose rack server with a good spec and a support package that will appeal to smaller businesses...
67%