"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101" "","","4469390","","Lenovo","SHP14FR","4469390","","Servers","156","ThinkServer","RS","RS110","20240719201150","ICECAT","","57834","https://images.icecat.biz/img/norm/high/4469390-7193.jpg","711x711","https://images.icecat.biz/img/norm/low/4469390-7193.jpg","https://images.icecat.biz/img/gallery_mediums/img_4469390_medium_1481112785_191_23752.jpg","https://images.icecat.biz/thumbs/4469390.jpg","","","Lenovo ThinkServer RS110 server 250 GB Rack (1U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM","Intel Xeon Quad-Core E3110 (3.0GHz, 6MB), 2GB, 250GB HDD, Rack (2x2), Raid (0,1,10), 16x Max DVD-ROM, Dual Gigabit Ethernet, no OS","Lenovo ThinkServer RS110, 3 GHz, E3110, 2 GB, DDR2-SDRAM, 250 GB, Rack (1U)","Lenovo ThinkServer RS110. Processor family: Intel® Xeon®, Processor frequency: 3 GHz, Processor model: E3110. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, HDD size: 3.5"", HDD interface: Serial ATA, Optical drive type: DVD-ROM. Chassis type: Rack (1U)","Meet the new ThinkServer RS110, where first-class hardware is combined with software tools and services designed to deliver the best possible server experience for the small business owner. This single-processor rack server scales well in a datacenter, is space-optimized and knows that 24x7 uptime is important. In addition, it’s complemented by services that offer the highest level of IT support. The customizable RS110 combines reliable hardware, ease of use and hassle-free support to give small businesses the ultimate amount of flexibility. The ThinkServer line ensures that data is kept secure with available disaster recovery offerings that improve upkeep across a small business, making it easy to centralize IT infrastructure. It’s even easier to enjoy the low cost without sacrificing performance, storage or flexibility.\r\nCoupled with reliable hardware, the new ThinkServer RS110 comes equipped with a suite of easy-to-use software, services and toolsets to make the setup, updating and management of your server painless and perfect. Just what you need to upgrade from a desktop computer to power your file/print, e-mail and web priorities — along with your ideas.","https://images.icecat.biz/img/norm/high/4469390-7193.jpg","711x711","","","","","","","","","","","","Processor","Processor family: Intel® Xeon®","Processor manufacturer: Intel","Processor model: E3110","Processor frequency: 3 GHz","Processor cores: 2","Processor cache: 6 MB","Motherboard chipset: Intel® 3210","Number of processors installed: 1","Thermal Design Power (TDP): 65 W","Processor cache type: L2","Maximum number of SMP processors: 1","Processor front side bus: 1333 MHz","Processor socket: LGA 775 (Socket T)","Processor lithography: 45 nm","Processor threads: 2","Processor operating modes: 64-bit","Stepping: C0","FSB Parity: No","Bus type: FSB","Processor codename: Wolfdale","Tcase: 72.4 °C","ECC supported by processor: No","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 mm","Processor code: SLAPM","Embedded options available: No","Number of Processing Die Transistors: 410 M","CPU multiplier (bus/core ratio): 9","Processing Die size: 107 mm²","Processor system type: Up","Processor core voltage (AC): 1.225 - 0.956 V","Processor series: Intel Xeon 3100 Series","Conflict-Free processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Maximum internal memory: 8 GB","Buffered memory type: Unregistered (unbuffered)","Memory slots: 4x DIMM","ECC: Yes","Memory clock speed: 800 MHz","Storage","Total storage capacity: 250 GB","Optical drive type: DVD-ROM","HDD capacity: 250 GB","HDD interface: Serial ATA","HDD size: 3.5""","RAID levels: 1, 10","Hot-swap: Yes","Network","Networking features: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 4","PS/2 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Design","Chassis type: Rack (1U)","Software","Compatible operating systems: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Red Hat Enterprise Linux 5, Red Hat Enterprise Linux 5 x64, SUSE LINUX Enterprise Server10, SUSE LINUX Enterprise Server 10 x64","Processor special features","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Wireless Display (Intel® WiDi): No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Turbo Boost Technology: No","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 34694","Power","Redundant power supply (RPS) support: No","Power consumption (typical): 351 W","Weight & dimensions","Width: 440 mm","Depth: 559 mm","Height: 43 mm","Weight: 12.7 kg","Other features","Graphics card: ES1000"