location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 815MFP large format printer 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 815MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1279A
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:53:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 May 2006
Product end of life date
Bullet Points HP Designjet 815MFP large format printer 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI
  • - A0 (841 x 1189 mm)
  • - Colour scanning
  • - Ethernet LAN
Long product name HP Designjet 815MFP large format printer 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN :
The long product name of HP Designjet 815MFP large format printer 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet 815MFP
More>>>
HP Designjet 815MFP large format printer 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
The official description of HP Designjet 815MFP large format printer 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You can count on HP’s superior quality and dependability in the scanner, copier, and printer that work together to make the HP Designjet 815mfp your easy-to-use, all-in-one solution. Use a single, integrated unit to print, scan, and copy colour and black-and-white documents. The HP Designjet 815mfp handles CAD output, GIS and graphics, large-format originals; and thick, rigid media. The output can be to various types and sizes of media, to a CD, or to other types of electronic files. Maximize your workspace and minimize your procurement and training budgets. Businesses can streamline workflow, save time, and eliminate the cost of outsourcing. Copy centers and service bureaus can offer clients and customers more options. After the plug-and-play installation, operation is intuitive. Even untrained users can produce documents immediately by using the graphical touch-screen display. Trust HP for your copying, scanning, and printing needs with day-in, day-out, dependable performance.

Short summary description HP Designjet 815MFP large format printer 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This short summary of the HP Designjet 815MFP large format printer 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 815MFP, 2400 x 1200 DPI, HP-GL/2, 24 bit, 300 x 300 DPI, 1 - 10000%, 99 copies

Long summary description HP Designjet 815MFP large format printer 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:
This is an auto-generated long summary of HP Designjet 815MFP large format printer 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet 815MFP. Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, Colour depth: 24 bit. Copy resolution (black text): 300 x 300 DPI, Copier resize: 1 - 10000%, Maximum number of copies: 99 copies. Scanning: Colour scanning, Optical scanning resolution: 800 x 800 DPI, Enhanced scan resolution: 2400 x 2400 DPI. Maximum print size: A0 (841 x 1189 mm), Media types supported: Printer: bright white inkjet paper (bond), translucent bond, natural tracing paper, vellum, clear..., Media thickness: 15 mm. Ethernet interface type: Fast Ethernet

Printing
Print head nozzles
304
Colour *
No
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2
Colour depth
24 bit
Print head
4
Copying
Copy resolution (black graphics)
300 x 300 dpi
Copy resolution (black text)
300 x 300 DPI
Copy resolution (colour text and graphics)
300 DPI
Copier resize
1 - 10000%
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution
800 x 800 DPI
Scan quality (black, best)
300 DPI
Scan quality (black, normal)
300 DPI
Scan quality (colour, best)
300 DPI
Scan quality (colour, normal)
200 DPI
Enhanced scan resolution
2400 x 2400 DPI
Scan file formats
PDF, TIFF
Scan quality (black, draft)
200 DPI
Scan quality (colour, draft)
150 DPI
Scan time
20 s
Sensor type
CCD
Paper handling
Maximum print length
15.2 m
Maximum length of sheet media
1897 mm
Standard media sizes
ISO AO, ISO A1, ISO A2, ISO A3, ISO A4, JIS B4, JIS B3, JIS B2, JIS B1
Media types supported
Printer: bright white inkjet paper (bond), translucent bond, natural tracing paper, vellum, clear film, matte film, coated paper, heavyweight coated paper, high-gloss photo paper, semi-gloss photo paper, paper-based semi-gloss, satin poster paper, studio canvas, banners with Tyvek, colorfast adhesive vinyl; scanner: non-abrasive paper, vellum, mylar, sepia, blueprints, plastic film, plastic laminate, foam board, cardboard. (No plywood, stone plates, metal plates or abrasive, dirty, rough, sharp edged, metal clamped, burned surfaces.)
Custom media sizes
210 - 1066 mm
Maximum print size *
A0 (841 x 1189 mm)
Media thickness
15 mm
Maximum roll length
45 m
Recommended media weight
210 g/m²
Maximum media width
924 mm
Ports & interfaces
I/O ports
1 x 36 pin Centronics (IEEE 1284B)
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
Ports & interfaces
Parallel ports quantity
1
RJ-45 ports quantity
1
Performance
Internal memory
256 MB
Internal storage capacity
6 GB
Storage media
HDD
Built-in processor
Intel Pentium 3
Processor frequency
850 MHz
Memory type
133-MHz ECC SDRAM DIMM
Power
Power requirements
100 - 240 V (± 10%), 50/60 Hz, max. 8 A
Battery type
Lithium-ion
Power consumption (typical)
330 W
Operational conditions
Recommended operating temperature range (T-T)
18 - 32 °C
Operating temperature (T-T)
18 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Non-operating relative humidity (non-condensing)
20 - 80%
System requirements
Compatible operating systems
Microsoft Windows 95, 98, Me, NT 4.0, 2000, XP Mac OS 9.X, Mac OS X
Weight & dimensions
Maximum dimensions (W x D x H)
2214 x 840 x 1500 mm
Dimensions (WxDxH)
2020 x 840 x 1500 mm
Weight
180 kg
Packaging data
Package weight
255 kg
Bundled software
Printer: Microsoft Windows 95, 98, Me, NT 4.0, 2000, Macintosh OS 8.1 or later, AutoCAD 2000, R 13, R 14, for Windows; scanner: Microsoft Windows drivers for HP Designjet 500, 800, 1000 and 5000 series printers
Other features
Typefaces
136 PostScript Roman
Line accuracy
+/- 0.2 % / +/- 0.15%
Minimum line width
0.0423 mm
Acoustic pressure emissions
52 dB
Print quality (colour, best quality)
2400 DPI
Greyscale levels
256
Print quality (black, best quality)
2400 x 1200 DPI
Maximum internal memory
0.160 GB