location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CG462A printing paper Semi-gloss White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG462A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG462A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585655007 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jan 2011
Product end of life date
data sheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP CG462A printing paper Semi-gloss White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 g/m²
  • - Finish type: Semi-gloss
  • - White
Long product name HP CG462A printing paper Semi-gloss White :
The long product name of HP CG462A printing paper Semi-gloss White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Semi-gloss Proofing Paper - 30.5m
More>>>
HP CG462A printing paper Semi-gloss White:
The official description of HP CG462A printing paper Semi-gloss White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FOGRA-certified substrate
- Contains no optical brighteners
- Minimal color shift after printing
- Exceptional image stability
- Archival prints that don't discolor or yellow over time

Color-accurate prints
- Archival prints that don't discolor or yellow over time
- Minimal color shift after printing
- Fast dry time
- Exceptional image stability

Minimal color shift
- Its microporous surface allows for maximum ink absorption and fast dry time.
- FOGRA-certified substrate
- Minimal color shift after printing
- Archival prints that don't discolor or yellow over time

Versatile media
- HP Premium Semi-gloss Proofing Paper is available in size B+/A3+ cut sheets, 18-inch, 24-inch, and 42-inch roll widths.
- Fast and easy imposition proofing
- Fast dry time
- Optimal results with HP Designjet Z-series printers. Also compatible across a wide range of HP Designjet printers and HP Photosmart B9180.

Short summary description HP CG462A printing paper Semi-gloss White:
This short summary of the HP CG462A printing paper Semi-gloss White data-sheet is auto-generated and uses the product title and the first six key specs.

HP CG462A, Semi-gloss, 240 g/m², White, 20 - 70%, 15 - 35 °C, 10 - 30 °C

Long summary description HP CG462A printing paper Semi-gloss White:
This is an auto-generated long summary of HP CG462A printing paper Semi-gloss White based on the first three specs of the first five spec groups.

HP CG462A. Finish type: Semi-gloss, Media weight: 240 g/m², Product colour: White. Package width: 508 mm, Package depth: 147 mm, Package height: 84.3 mm

Features
Finish type *
Semi-gloss
Product colour
White
Media weight *
240 g/m²
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Package width
508 mm
Package depth
147 mm
Package height
84.3 mm
Package weight
3.81 kg