location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW768
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW768-SV-ITL show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical
  • - QWERTY Italian
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight RGB LED Multicolour
  • - Black, Silver
  • - 1 pc(s)
Long product name Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver :
The long product name of Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Alienware Pro Gaming Keyboard, Italian
More>>>
Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver:
The official description of Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tricked out and all in.
Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Otherworldly beauty
The iconic Alienware design brings an added layer of imposing style with a zone-based AlienFX™ RGB backlight that adds an unearthly glow to your keys. AlienFX is designed to bring you closer to the worlds you play in with dynamic lighting effects. Customize your mouse with the Alienware Control Center. Increase your gaming level by adjusting your specs tied directly to the in-game action. Enable static animations and take complete zonal control for a more customized experience.

Increased control and accuracy

Smooth, responsive game play:
Anti-ghosting and N-key rollover on all keys, and mechanical switches with 50 million keyboard life cycle, onboard memory and 15 programmable macro key functions with on-the-fly recording means your keyboard lives longer while you increase your kill speed with improved keystroke rates and accuracy.

Bring a competitive edge to every game:
Mechanical brown switches are designed with all gamers in mind—from novice to expert. They deliver solid tactile feedback with low actuation force and low click noise. Plus multimedia keys mean you have even more shortcuts at your disposal—like a dedicated audio roller.

Quick actuation and comfortable typing
Mechanical switches and N-key rollover on all keys and ergonomic comfort will keep you gaming for longer. Amp up the comfort even more with three adjustable feet angles and the optional magnetically attached palm rest.

Short summary description Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver:
This short summary of the Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW768, Wired, USB, Mechanical, QWERTY, RGB LED, Black, Silver

Long summary description Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver:
This is an auto-generated long summary of Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver based on the first three specs of the first five spec groups.

Alienware AW768. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black, Silver

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
Italian
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
50 million characters
Windows keys
Yes
Programmable hot keys
Yes
Multimedia keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Key travel distance
4 mm
Actuation force
45 g
Polling rate
1000 Hz
Number of programmable (macro) keys
15
Key pitch
2 mm
Built-in memory
Yes
Built-in memory capacity
256 KB
Number of height positions
3
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Multicolour
Adjustable backlight
Yes
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black, Silver
Surface coloration
Monochromatic
Number of colours
16.8 M
LED indicators
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64
Weight & dimensions
Keyboard dimensions (WxDxH)
499 x 171.8 x 34.8 mm
Keyboard weight
1.46 kg
Packaging content
Number of products included *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-04-01 01:51:08
Uk has collected 10 expert reviews for Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcworld.co.nz
Updated:
2018-04-01 01:51:00
While their mainline notebooks and laptops have always been the focus for the Dell-backed gaming brand, Alienware have rarely shied away from playing in the broader gaming accessory space. After all, the things that help make a great gaming experience ext...
Good Easy to set up and use, Simple, appealing design that fits right in...
Bad Location of macro keys on keyboard isn't great, Little too conventional for some, DPI toggle frustrates...
65%
goodgearguide.com.au
Updated:
2018-04-01 01:51:00
While their mainline notebooks and laptops have always been the focus for the Dell-backed gaming brand, Alienware have rarely shied away from playing in the broader gaming accessory space. After all, the things that help make a great gaming experience ext...
Good Easy to set up and use, Simple, appealing design that fits right in...
Bad Location of macro keys on keyboard isn't great, Little too conventional for some, DPI toggle frustrates...
Bottom line Alienware's AW958 Mouse and AW768 Keyboard seem like a safe, reliable and conventional choice...
65%
chip.com.my
Updated:
2018-05-17 01:44:00
Gaming and esports, in particular, are becoming so big that everybody wants a piece of the pie. We've seen many brands, that traditionally don't focus too much into gaming products, release more ‘gamer-centric' ones. A good example would be Dell, which re...
Good Silent, Flexible backlighting...
Bad Limited macros, Awkward palm rest...
Bottom line This keyboard is great for both gaming and typing, as it provides the tactile feel that gamers like while being quiet. It's also much more affordable compared to most RGB keyboards.(previously published in issue April...
0%
videogamesuncovered.com
Updated:
2018-04-01 01:50:58
Kailh brown switches are what's underneath the keys of the AW768 and are similar to Cherry MX Brown. Depending on your allegiance to Cherry MX switches you might not like the fact Alienware have moved away from them. Razer has done so, creating their own...
Bottom line The Alienware AW568 is a fair gaming keyboard but there are better ones out there for just £15-20 more. If you get the AW568 bundled with an Alienware set up it's worth keeping or if you are looking at getting better peripherals and have a smaller budget...
70%
pcmag.com
Updated:
2020-06-10 02:14:05
Alienware needs no introduction: its keyboards, mice, and monitors do a commendable job of living up to the gaming PC line's image and quality. Even those gentle but insistent angles in its product design, often accented with the triangular pattern so rem...
Good Switches feel great for typing and gaming, Cool, angular design, Volume roller, Software auto-installs...
Bad AlienFX functionality restricted to Alienware systems...
Bottom line Alienware's flagship keyboard not only sports an impressive design and RGB LED lighting system, but also provides a premium experience for both typing and gaming...
80%
Disclaimer Alienware AW768 keyboard Gaming USB QWERTY Italian Black, Silver:
Disclaimer

Actual configuration might differ from illustration