location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U3818DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AMQF
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:16:20
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 95.2 cm (37.5") LCD IPS
  • - UltraWide Quad HD+ 3840 x 1600 pixels 21:9
  • - 60 Hz 5 ms 300 cd/m² 1000:1
  • - Flicker-free technology
  • - 56 W
Warranty: 3 Years Advanced Exchange Service and Limited Hardware
Long product name DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black :
The long product name of DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

37.5" (3840 x 1600) 21:9 IPS, 2300R, 178/178°, 111 PPI, 1000:1, 300cd/m2, 5ms, 2 x 9W, DP, HDMI, UBS3.0, 9.05kg
More>>>
DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:
The official description of DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Envision all you can do.
37.5-inch WQHD+ curved monitor featuring InfinityEdge. Immersive views and incredible visuals mean fewer distractions and improved multitasking.
- You’ll be inspired to do more: With a near-complete field view and a panoramic screen experience, you’ll be pleasantly immersed in whatever you’re working on.
- Consistent Color. Incredible detail: Expect sRGB color calibration and ComfortView on a curved display with WQHD+ resolution.
- Multitask like a pro: With features like Dell Easy Arrange, Picture-in-Picture and Picture-by-Picture, you can customize your display to manage multiple projects at once.

You’ll be inspired to do more.
The expansiveness of this 37.5-inch curved screen paired with virtually borderless InfinityEdge creates a near-complete field view which provides an almost uniform visual focus that reduces eye movement across the screen. You’ll work more comfortably with fewer distractions and more productivity.

Gorgeous visuals are only the beginning: You’ll be oblivious to distractions. Your 37.5-inch, ultra wide curved monitor has a 21:9 aspect ratio and delivers approximately 25 percent more screen content than a 34-inch. Plus a gorgeous, expansive display with InfinityEdge offers virtually borderless screen.

All-encompassing experience: The curved screen delivers a panoramic viewing experience while integrated 9W speakers bring the quality sound—a one-two punch that makes this monitor the ideal canvas for video editing projects.

Consistent color. Incredible detail.
More show than tell: You can expect outstanding detail and consistent color across a wide viewing angle – WQHD+ 3840 x 1600 screen featuring In-Plane Switching technology.

Accurate color, right out of the box: Your monitor comes with 99% sRGB factory calibration for impressively precise color at Delta-E less than 2.

Easy on the eyes: This TUV-Certified monitor has a flicker-free screen with ComfortView, a feature that filters harmful blue light emissions to optimize eye comfort.


Multitask like a pro.
Now you have the screen space, the tools and the features you need to do everything efficiently.

Get it done: With features like Dell Easy Arrange, you can arrange your projects to best suit your screen space, while Picture-in-Picture (PiP) and Picture-by-picture (PbP) allow you to display content from two PC sources simultaneously.

Masterful manageability: You can display and edit content from two different PCs with a single KVM feature (keyboard, video and mouse).

Convenient connectivity: A single cable solution with a USB Type-C connectivity transmits power, audio and video signals between a laptop and monitor. Connect and charge from a single source while reducing cable clutter.

Peace of mind, guaranteed
A brand you can rely on:
As the No. 1 monitor brand worldwide for 4 consecutive years (2013 to 2016), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

Premium Panel Guarantee:
The Dell Premium Panel Guarantee allows a free panel replacement during the Limited Hardware Warranty, even if only one bright pixel is found.

Advanced Exchange Service:
Your monitor comes with a 3-year Advanced Exchange Service so that if a replacement becomes necessary, it will be shipped to you the next business day during your 3-year Limited Hardware Warranty. Upgrade to 24/7 phone support with the optional Dell ProSupport

Reliable and responsible
Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as RoHS compliance, China Energy Label (CEL), WEEE, ErP (EuP) Standards, Korea E-Standby.

Short summary description DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:
This short summary of the DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U3818DW, 95.2 cm (37.5"), 3840 x 1600 pixels, UltraWide Quad HD+, LCD, 5 ms, Black

Long summary description DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:
This is an auto-generated long summary of DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black based on the first three specs of the first five spec groups.

DELL UltraSharp U3818DW. Display diagonal: 95.2 cm (37.5"), Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD+, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
95.2 cm (37.5")
Display resolution *
3840 x 1600 pixels
HD type *
UltraWide Quad HD+
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Curved
Supported graphics resolutions
3840 x 1600
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.229 x 0.229 mm
Pixel density
111 ppi
Viewable size, horizontal
88 cm
Viewable size, vertical
36.7 cm
Viewable size diagonal
95.3 cm
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
18 W
Design
Market positioning *
Business
Product colour *
Black
Feet colour
Grey
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
2
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
DisplayPorts quantity
1
Audio input
No
Audio output
Yes
Headphone out *
No
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
11.5 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Ergonomics
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Power consumption (typical) *
56 W
Power consumption (standby) *
0.5 W
Power consumption (max)
250 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
3 A
Annual energy consumption
69 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB, USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
894 mm
Depth (with stand)
226.4 mm
Height (with stand)
432 mm
Weight (with stand)
12.1 kg
Width (without stand)
894 mm
Depth (without stand)
55.5 mm
Height (without stand)
396.8 mm
Weight (without stand)
9.05 kg
Packaging data
Package width
277.9 mm
Package depth
1045 mm
Package height
524 mm
Package weight
19.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC
Logistics data
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
64.4 cm
Pallet gross weight
70.4 kg
Master (outer) cases per pallet
3 pc(s)
Layers per pallet
1 pc(s)
Products per pallet layer
3 pc(s)
Products per pallet
3 pc(s)
Master (outer) case width
277.9 mm
Master (outer) case length
1045 mm
Master (outer) case height
524 mm
Master (outer) case gross weight
19.7 kg
Products per master (outer) case
1 pc(s)
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2020-02-01 08:58:55
Uk has collected 17 expert reviews for DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-02-01 08:58:55
When LG released the first curved ultra-wide monitors back in 2014, they were squarely aimed at the general-use category. With no frame of reference, it was difficult to predict who would embrace the new format. While the products were initially met with...
Bottom line Over the past three years, we've seen curved ultra-wide monitors evolve from mere curiosities into serious tools for enthusiasts and gamers. In the professional genre, large flat panels still rule, but Dell believes there are uses for a jumbo curved scree...
0%
Digitaltrends.com
Updated:
2020-02-01 08:58:55
Ultrawide monitors, instead of 4K, have become the next big thing in PC displays. While a 4K monitor requires proper high-resolution content to really show off, ultrawides look great at a variety of pixel counts. And, as our Dell Ultrasharp U3818DW monito...
Good Sturdy build with VESA mount support, Excellent controls, Accurate color and wide color gamut, Strong warranty, Drastically undercuts its competitor's price...
Bad Mediocre contrast ratio, No FreeSync support...
Bottom line Yes. We adored the LG 38UC99-W when it arrived late last year. A 38-inch ultrawide is incredible for both productivity and entertainment. Dell's model nudges the LG aside, however, with better pricing and a better warranty. It's the new benchmark in premi...
90%
monitornerds.com
Updated:
2020-02-01 08:58:46
Monitors for gaming and design are in demand nowadays thanks to the boom of the digital age which spawned careers in content creation, editing, and grading. Gaming with these designer builds isn't far behind since most of the time the PC in use is quite p...
0%
monitornerds.com
Updated:
2020-02-01 08:58:46
The best ultrawide gaming monitors offer an impressive field of view without obstructions without the need to allocate extra space for multiple units and cables. Displays with stretched aspect ratios are excellent for productivity and workflows, but they...
Bad Size Makes it Narrow, Low Resolution...
0%
storagereview.com
Updated:
2020-02-01 08:58:46
The U3818DW is another slick-looking curved monitor offering from Dell, with a generous 37.5-inch size with a 21:9 aspect ratio, roughly 25% more screen real estate than the company's 34-inch monitor ( p3418hw ). This thing is big and gives users a ton of...
Bottom line Though expensive, the Dell 38” Curved U3818DW Monitor is perfect for media professional and those looking to maximize both their digital and physical workspace...
0%
pcper.com
Updated:
2020-02-01 08:58:51
I grew to rely on and appreciate the extra vertical resolution that 16:10 displays offer, but as the production and development of "widescreen" PC monitors matured, it naturally began to merge with the television industry, which had long since settled on...
0%
tomshardware.com
Updated:
2020-02-01 08:58:55
When LG released the first curved ultra-wide monitors back in 2014, they were squarely aimed at the general-use category. With no frame of reference, it was difficult to predict who would embrace the new format. While the products were initially met with...
Good Accurate without calibration, Flexible image controls, Build quality, clear & sharp image, Ideal pixel density, Screen area, 2300R curve...
Bad Contrast, No DCIP3 or Adobe RGB gamut options...
Bottom line If your applications require an accurate sRGB/Rec.709 monitor, the Dell U3818DW delivers excellent accuracy without calibration. After a few adjustments, it becomes an even more precise tool for graphic artists and photographers. With its 38” curved u...
0%
monitornerds.com
Updated:
2020-02-01 08:58:55
The Dell U3818DW Review is a premium prosumer grade ultrawide monitor with an impressive 3840 x 1600 resolution for home and office use. This massive monitor's imposing presence demands an equally elite computer for work or gaming at its side, so it can b...
Bottom line The Dell U3818DW is superb for both entertainment and productivity with performances backed by a consistency we've come to expect from the company. The ultra wide format with a larger resolution makes it ideal for content creation, while the crisp and col...
92%
monitornerds.com
Updated:
2020-02-01 08:58:55
The Dell U3818DW aims to fill a growing demand for ultrawide monitors with a massive screen and an impressive 3840 x 1600 resolution, plus equally awe-inspiring clarity and visuals. The current high-end norm of 3440 x 1440 is more than suitable for most t...
Bottom line The Dell U3818DW is a premium ultrawide monitor with an equally upscale price which offers excellent visuals. The brand is widely kn for reliability and superb performance, and we can't imagine that this $1200 model will fall short of that expectation...
0%
Disclaimer DELL UltraSharp U3818DW computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:
Disclaimer

Actual configuration might differ from illustration