location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus Notebook Internal Hard Drive 2.5" 40 GB Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Internal Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST940813AM
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Momentus Notebook Internal Hard Drive 2.5" 40 GB Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 GB 2.5" 5400 RPM Ultra-ATA/100
  • - Laptop
  • - Storage drive buffer size: 8 MB
Warranty: 5 years
Long product name Seagate Momentus Notebook Internal Hard Drive 2.5" 40 GB Ultra-ATA/100 :
The long product name of Seagate Momentus Notebook Internal Hard Drive 2.5" 40 GB Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Internal Hard Drive, 40GB, 8MB buffer, 5400 RPM
More>>>
Seagate Momentus Notebook Internal Hard Drive 2.5" 40 GB Ultra-ATA/100:
The official description of Seagate Momentus Notebook Internal Hard Drive 2.5" 40 GB Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blazing Fast Performance for Your Mobile Lifestyle

Whether you travel across the state or around the world, trust these Seagate Notebook hard drives to provide advanced features, optimum performance and world-renowned reliability.

- 5400 RPM or 7200 RPM with 8MB cache drives effortlessly handle massive amounts of data
- Technically-advanced motor allows for whisper-quiet and cool operation
- Built-in self-monitoring technology continuously checks for data safety and drive performance
- Available with Serial ATA and Native Command Queuing (NCQ) technology to increase performance
- Unprecedented 5 year warranty covers all parts and labor

Short summary description Seagate Momentus Notebook Internal Hard Drive 2.5" 40 GB Ultra-ATA/100:
This short summary of the Seagate Momentus Notebook Internal Hard Drive 2.5" 40 GB Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus Notebook Internal Hard Drive, 2.5", 40 GB, 5400 RPM

Long summary description Seagate Momentus Notebook Internal Hard Drive 2.5" 40 GB Ultra-ATA/100:
This is an auto-generated long summary of Seagate Momentus Notebook Internal Hard Drive 2.5" 40 GB Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Momentus Notebook Internal Hard Drive. HDD size: 2.5", HDD capacity: 40 GB, HDD speed: 5400 RPM

Features
HDD size *
2.5"
HDD capacity *
40 GB
HDD speed *
5400 RPM
Interface *
Ultra-ATA/100
Component for *
Laptop
Storage drive buffer size
8 MB
Power
Operating voltage
5 V
Other features
Internal
Yes
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows XP, Me, 2000 Pro, 98SE, NT Linux, Mac OS, Netware
Drive device, transfer rate
100 MB/s
Brand Image Product code Product Stock Price from
Seagate Momentus Notebook Internal Hard Drive 2.5" 30 GB Ultra-ATA/100 Seagate Momentus Notebook Internal Hard Drive 2.5" 30 GB Ultra-ATA/100
(show image)
ST930814AM Notebook Internal Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus Notebook Internal Hard Drive 2.5" 30 GB Ultra-ATA/100 Seagate Momentus Notebook Internal Hard Drive 2.5" 30 GB Ultra-ATA/100
(show image)
ST930813AM Notebook Internal Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus Notebook Internal Hard Drive 2.5" 20 GB Ultra-ATA/100 Seagate Momentus Notebook Internal Hard Drive 2.5" 20 GB Ultra-ATA/100
(show image)
ST920814AM Notebook Internal Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)