location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus External 80GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External 80GB Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST980801U2-RK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited warranty
Long product name Seagate Momentus External 80GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0 :
The long product name of Seagate Momentus External 80GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Portable Hard Drive, 80GB, 8MB buffer, 5400 RPM
More>>>
Seagate Momentus External 80GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0:
The official description of Seagate Momentus External 80GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Taking your office on the road just got easier.
Perfect for the extreme traveler, these drives are exceptionally durable with a robust, rugged design, inside and out. They even resist scuffs and scrapes.
- These portable Seagate drives are highly compact, so they take up very little space in your jacket pocket, briefcase or on your desktop. And they weigh less than a pound.
- Safely and easily transport large amounts of data. The chrome-plated, aluminum enclosure absorbs shocks, ensuring reliable performance wherever your work takes you.
- Never worry about data corruption due to overheating. They’re specially designed, inside and out, to run much cooler than other hard drives.
- BounceBack Express software from CMS backs up faster and easier than
any other method.
- Powered by your laptop, so you don’t need a power supply. Just plug your drive into the USB 2.0 port of your laptop or other personal computer.
- Hot-swappable, so you can connect and disconnect without turning off your computer.
- Compatible with your PC and Mac.

- Thousands of business files
- 1330 hours of digital music
- 25,600 digital photos
- 80 hours of digital video
- 40 exciting games

Short summary description Seagate Momentus External 80GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0:
This short summary of the Seagate Momentus External 80GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus External 80GB Hard Drive, 80 GB, 2.5", 2.0, 5400 RPM

Long summary description Seagate Momentus External 80GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0:
This is an auto-generated long summary of Seagate Momentus External 80GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0 based on the first three specs of the first five spec groups.

Seagate Momentus External 80GB Hard Drive. HDD capacity: 80 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM

Hard drive
HDD capacity *
80 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
Ports & interfaces
USB version *
2.0
Power
Bus powered *
USB
Other features
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Brand Image Product code Product Stock Price from
Seagate Momentus External 60GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0 Seagate Momentus External 60GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0
(show image)
ST960801U2-RK External 60GB Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus External 160GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0 Seagate Momentus External 160GB Hard Drive external hard drive 5400 RPM 2.5" USB 2.0
(show image)
ST9160821U2-RK External 160GB Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)