location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A6U-B098H Notebook
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NCHA341272208C4H show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 GHz
  • - 39.1 cm (15.4")
  • - 0.5 GB DDR-SDRAM
  • - 60 GB DVD-ROM
  • - 65 W
  • - Windows XP Home Edition
Long product name ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition :
The long product name of ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A6U-B098H Sempron 3100+/512MB/60GB/15.4" TFT/Win XP Home
More>>>
ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition:
The official description of ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Visual Indulgence Anywhere
The A6U is a video beast offering built-in webcam, 15" widescreen display and high-end graphics core for movies and games.

Portable Video/Audio Communication
No need to carry an external webcam with you anymore. The A6U Series, together with a built-in camera and microphone, provides a convenient tool for audio/video communications Video-conferencing and image recording are now easier than ever. This latest notebook also offers wireless connection right out of the box, linking you to the cyber world without knots and knots of wires.

OS-Free Music Enjoyment
ASUS Audio DJ enables instant playback of your favorite CD without first entering OS. A control panel similar to that of a CD player features functions for play, pause, stop, fast forward, and rewind as well as volume control.

Attention to Details
The 16:9 touchpad perfectly matches the 16:9 widescreen. You no longer have to move your finger across the touchpad repeatedly to shift the cursor from one corner to another. A gapless design further eliminated the annoying dust accumulation around the touchpad rim.

Short summary description ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition:
This short summary of the ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A6U-B098H Notebook, 1.8 GHz, 39.1 cm (15.4"), 0.5 GB, DDR-SDRAM, 60 GB, Windows XP Home Edition

Long summary description ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition:
This is an auto-generated long summary of ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A6U-B098H Notebook. Processor frequency: 1.8 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Home Edition. Weight: 2.85 kg

Display
Display diagonal *
39.1 cm (15.4")
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.8 GHz
Processor cache
0.256 MB
Processor cache type
L2
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
AC'97
Number of built-in speakers
2
Camera
Front camera
Yes
Optical drive
DVD read speed
8x
CD read speed
24x
Network
Networking features
Fast Ethernet, Wireless LAN
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
Ports & interfaces
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Keyboard
Keyboard function keys
9
Pointing device
Touchpad
Keyboard number of keys
88
Windows keys
Yes
Software
Operating system installed *
Windows XP Home Edition
Bundled software
ASUSDVD XP 5.0 Power Director V3.0 DE Medi@Show V2.0 SE Symantec Norton Internet Security 2005 Adobe Acrobat Reader 5.1 NERO Express V6.0 ASUS NB Probe ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Battery
Number of battery cells
8
Battery capacity
4400 mAh
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
354 mm
Depth
284 mm
Height
35.2 mm
Weight *
2.85 kg
Other features
Security features
BIOS Booting HDD User Password
Infrared data port
Yes
Special features
Audio-DJ (play/pause, stop, forward, rewind)
Drive bays
2.5"
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92 MDC Fax/data
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 03:06:11
Uk has collected 1 expert review for ASUS A6U-B098H Notebook 39.1 cm (15.4") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2013-08-03 03:06:10
Asus make a wide range of laptops, from high-end multimedia machines to leather-clad ultraportables. With integrated graphics, a widescreen panel, and the inclusion of a webcam, the A6U (£541 inc. VAT) is aimed at the budget conscious user.The A6U has...
Good Affordable...
Bad Bulky for its features...
Bottom line Asus make a wide range of laptops, from high-end multimedia machines to leather-clad ultraportables. With integrated graphics, a widescreen panel, and the inclusion of a webcam, the A6U (£541 inc. VAT) is aimed at the budget conscious user.The A6U has...
70%