location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TSB700EU backpack Black Nylon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSB700EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSB700EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0168141368417 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 372450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 11:03:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus TSB700EU backpack Black Nylon
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A backpack which converts into a roller case, smooth rolling wheels & telescopic trolley handle
  • - Distinct compartments for personal belongings and IT hardware
  • - Generous storage space & functional workstation for organising stationery and accessories
  • - Cover over wheels & shoulder straps in backpack mode
  • - Soft-lined stash pocket and full workstation
  • - Padded comfort shoulder straps and handle plus adjustable sternum strap
  • - Mesh pocket for drinks bottle
Long product name Targus TSB700EU backpack Black Nylon :
The long product name of Targus TSB700EU backpack Black Nylon. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 - 15.4 inch / 38.1 - 39.1cm Rolling Laptop Backpack
More>>>
Targus TSB700EU backpack Black Nylon:
The official description of Targus TSB700EU backpack Black Nylon as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Targus’ first Rolling Notebook Backpack combines the best of both worlds. At first glance you can see that it is a stylish, durable backpack with plenty of features but look a bit closer and you can see that it is also a roller. The TSB700 glides on in-line skate wheels and includes a 2-tier telescoping locking handle for easy navigation. A protective rear flap holds the shoulder straps in place when using it as a roller, then lower the flap to cover the wheels for greater comfort when in backpack mode. For additional convenience it has a handle grip on the bottom of the case that allows for easy lifting into your car or an airline overhead compartment. Other features include a padded, removable slip case for notebooks with 15" - 15.4” screens, top front pocket with protective lining for iPod/MP3 players, PDA or sunglasses, bottom front pocket with business card holder, pen loops and key clip, a main compartment with plenty of file and accessory storage, a large side pocket, even a side mesh water bottle holder. Stylish, practical and ready to go, this case has it all.

Short summary description Targus TSB700EU backpack Black Nylon:
This short summary of the Targus TSB700EU backpack Black Nylon data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TSB700EU, 39.1 cm (15.4"), Notebook compartment, Nylon

Long summary description Targus TSB700EU backpack Black Nylon:
This is an auto-generated long summary of Targus TSB700EU backpack Black Nylon based on the first three specs of the first five spec groups.

Targus TSB700EU. Product main colour: Black, Coloration: Monochromatic, Maximum screen size: 39.1 cm (15.4"). Width: 220 mm, Depth: 360 mm, Height: 515 mm. Package width: 260 mm, Package depth: 520 mm, Package height: 380 mm. Material: Nylon. Products per pallet: 33 pc(s), Master (outer) case width: 530 mm, Master (outer) case length: 650 mm

Features
Product main colour *
Black
Coloration
Monochromatic
Notebook compartment
Yes
Maximum screen size
39.1 cm (15.4")
Handle(s)
Yes
Carrying handle(s)
Yes
Screen size compatibility
381 - 391.2 mm (15 - 15.4")
Weight & dimensions
Width *
220 mm
Depth *
360 mm
Height *
515 mm
Weight
2.45 kg
Packaging data
Package width
260 mm
Package depth
520 mm
Packaging data
Package height
380 mm
Package weight
2.43 kg
Material
Material *
Nylon
Logistics data
Products per pallet
33 pc(s)
Harmonized System (HS) code
42029291
Master (outer) case width
530 mm
Master (outer) case length
650 mm
Master (outer) case height
400 mm
Master (outer) case gross weight
8.64 kg
Products per master (outer) case
3 pc(s)
Other features
Dimensions (WxDxH)
370 x 220 x 500 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 05:08:33
Uk has collected 4 expert reviews for Targus TSB700EU backpack Black Nylon and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
digitalversus.com
Updated:
2013-04-01 05:08:26
Lets keep things simple: this is a black backpack full of handy compartments with a useful trolley handle stashed in the back.Its full of good ideas on the inside two, the first of which is two handles on the pocket that holds your laptop, allowing y...
Good Builtin trolley, Reasonably priced, Plenty of pockets (14), Sobre styling, Solid base...
Bad Nearly 3 kg when empty, Not very comfortable on the back, Zips seem quite flimsy...
80%
macnews.com
Updated:
2013-04-01 05:08:33
In my occasional attempt to see if I can find a carry case/backpack for my PowerBook that outdoes my all-time favorite – the BackOffice from Shawn Jackson Design – I found a serious contender in the Rolling NoteBook Backback from Targus. It tu...
90%
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)