location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite A100-534 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite A100-534
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSAA2E-01800EDU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite A100-534 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 1.5 GHz
  • - 39.1 cm (15.4") 1280 x 800 pixels
  • - 0.5 GB DDR2-SDRAM
  • - 60 GB DVD Super Multi DL
  • - AMD Radeon Xpress 200M
  • - 2.5 h
  • - Windows XP Home Edition
More>>>
Short summary description Toshiba Satellite A100-534 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition:
This short summary of the Toshiba Satellite A100-534 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite A100-534, Intel® Celeron® M, 1.5 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 0.5 GB, 60 GB

Long summary description Toshiba Satellite A100-534 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition:
This is an auto-generated long summary of Toshiba Satellite A100-534 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition based on the first three specs of the first five spec groups.

Toshiba Satellite A100-534. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Home Edition. Weight: 2.72 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:42:50
Uk has collected 19 expert reviews for Toshiba Satellite A100-534 Intel® Celeron® M 39.1 cm (15.4") 0.5 GB DDR2-SDRAM 60 GB AMD Radeon Xpress 200M Windows XP Home Edition and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-08-04 13:42:45
Bulky but still portable, Toshibas Satellite A100-062 sports a grey outer casing thats susceptible to scratches but, once opened, it looks the part. See our Laptop Advisor website for expert reviews of today’s best laptops, plus read our essential...
Bottom line Toshibas Satellite A100-062 is a decent laptop, and you could grab a bargain online (check out the bargains below). But we werent convinced with the Toshiba Satellite A100-062s feature set or general performance. Zoe Mutter Lowest online price: £N/...
70%
goodgearguide.com.au
Updated:
2013-08-04 13:42:45
The Toshiba Satellite A100 is a solid notebook for the casual home user. It doesnt top the charts with its performance, but it will be suitable for a wide variety of tasks.
Good Harmon Kardon speakers, physical external volume control, solid build...
Bad Nothing of note The Final Word The Toshiba Satellite A100 is a solid notebook for the casual home user. It doesnt top the charts with its performance, but it offers just a little more than the core components.
Bottom line The Toshiba Satellite A100 is a solid notebook for the casual home user. It doesnt top the charts with its performance, but it offers just a little more than the core components.
70%
pcadvisor.co.uk
Updated:
2013-08-04 13:42:45
Should you be buying a laptop with the intention of using it for entertainment on the move, you need it to be lightweight and portable. At 2.7kg the Toshiba is light, without feeling flimsy. One slight concern is that, while its shiny metallic exteri...
Bottom line For a lightweight laptop, the Satellites casing feels capable of withstanding a few knocks. The model offers efficient performance for the price and is well suited as a mobile entertainment centre or a work unit. Zoe Mutter Lowest online price: £N/A...
70%
techradar.com
Updated:
2013-08-04 13:42:46
The Toshiba Satellite A100 (£999 inc. VAT) comes with Windows XP Media Centre Edition pre-installed, and has a number of features that make it a useful multimedia machine. The 15.4-inch Super-TFT screen is average at this price, and colours are reprodu...
Good Good display, Solid build quality...
Bad Poor graphics performance, Low battery life, Sub-standard keyboard...
Bottom line The Toshiba Satellite A100 (£999 inc. VAT) comes with Windows XP Media Centre Edition pre-installed, and has a number of features that make it a useful multimedia machine. The 15.4-inch Super-TFT screen is average at this price, and colours are reprodu...
70%
goodgearguide.com.au
Updated:
2013-08-04 13:42:48
For the price tag, youre looking at a notebook that will carry you into the future. It?s light enough to travel with, powerful enough for most tasks and seems sturdy enough to take a few knocks.
Good Good value for money, Sturdy...
Bad Mid range battery life The Final Word For the price tag, youre looking at a notebook that will carry you into the future. Its light enough to travel with, powerful enough for most tasks and seems sturdy enough to take a few knocks. Notes # This produ...
Bottom line For the price tag, youre looking at a notebook that will carry you into the future. Its light enough to travel with, powerful enough for most tasks and seems sturdy enough to take a few knocks. Notes # This product is no longer available directly fro...
80%
goodgearguide.com.au
Updated:
2013-08-04 13:42:48
The A100 is designed as an all-round notebook that would be a good buy for students, considering its price and specifications. It features an Intel Core Duo Processor T2300 running at 1.66GHz, 512MB DDR2 RAM and a 128MB NVIDIA GeForce Go 7300 graphics...
Good Great battery life, Good all rounder...
Bad Comparatively poor performance The Final Word The Tecra A7 may be the wiser option as it offers better performance for a similar price, but it depends on whether you value battery life or graphics performance. Notes # This product is no longer availabl...
Bottom line The Tecra A7 may be the wiser option as it offers better performance for a similar price, but it depends on whether you value battery life or graphics performance. Notes # This product is no longer available directly from the manufacturer. It may be av...
80%
gadgetguy.com.au
Updated:
2013-08-04 13:42:49
The A100 is a good machine that suffers simply because the two newcomers - ASUS and MSI - are able to provide a higher spec at the same price. That said, Toshibas long track record with notebooks means the company has a well-established customer suppo...
Good Not a bad looker. Solid, quality construction. Fingerprint security.
Bad Lower-end display resolution. No DVI-out port. No built-in camera.
Bottom line The A100 is a good machine that suffers simply because the two newcomers - ASUS and MSI - are able to provide a higher spec at the same price. That said, Toshibas long track record with notebooks means the company has a well-established customer suppo...
80%
ixbtlabs.com
Updated:
2013-08-04 13:42:45
Toshiba is one of the leading oldest world manufacturers of notebooks with glorious traditions. The company has a reputation for manufacturing high-quality, reliable, and ergonomic notebooks. But this market has changed significantly for the last sever...
Bottom line Its a budget model, thats all. I wouldnt pin hopes to the "Toshiba" badge. It does not guarantee reliability or usability. Just the right to use authorized service centers, probably a tad better warranty, and a couple of proprietary utilities. Fail...
0%
notebookcheck.net
Updated:
2013-08-04 13:42:48
A while ago, we already had the joy to review the Satellite A100-153 notebook, which was equipped with a Core Duo CPU, which was brand new at that time. The compact and esthetically pleasing successor, Satellite A100-979, is equipped with a Core 2 Duo...
Bottom line Toshiba Satellite A100-979Toshiba's Satellite A100-979 convinced not only through excellent workmanship and quality of material, but also through its good design.Also the keyboard proved to be very user friendly, because of the clear layout and the good t...
82%