location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!X USB V3.0 ISDN access device Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!X USB V3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001727
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4023125017278
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
AVM 20001727 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 years
Long product name AVM FRITZ!X USB V3.0 ISDN access device Wired :
The long product name of AVM FRITZ!X USB V3.0 ISDN access device Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E-ISDN, 185 x 32 x 137 mm, 4 x RJ-12, 1 x USB, 1 x RJ-45, LED, 16 kHz
More>>>
AVM FRITZ!X USB V3.0 ISDN access device Wired:
The official description of AVM FRITZ!X USB V3.0 ISDN access device Wired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FRITZ!X USB is a combined ISDN-Controller and PBX (PrivateBranch Exchange) in one. This intelligent combination allowsyou to connect your computer and four analog devices toISDN. This means you can continue using your existinganalog equipment, such as telephones, answering machinesand fax machines, while taking advantage of ISDN features.You can use both tone-dialing (touch tone) and pulse-dialingterminal equipment.

Thanks to the built-in ISDN-Controller in FRITZ!X USB and theFRITZ! communications software connected computers canuse ISDN applications such as file transfer, telefax (Group 3),answering machine functions, PC telephony, and Internetservices.

FRITZ!X USB works with a USB interface. USB stands forUniversal Serial Bus. The USB is a serial bus which equipsyour computer with a new level of convenience andoperating potential. Just plug FRITZ!X USB into the USB portof your computer and install the software. FRITZ!X USB isconnected to the USB port of your computer with astandardized plug.

The configuration of the integrated ISDN PBX can beperformed either using the configuration software FRITZ!X, orfrom a touch-tone (DTMF: Dual-Tone MultiFrequency dialing)telephone.

Short summary description AVM FRITZ!X USB V3.0 ISDN access device Wired:
This short summary of the AVM FRITZ!X USB V3.0 ISDN access device Wired data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!X USB V3.0, Wired, 64 MB, 230 V, 50 Hz, 1.42 kg, 185 mm

Long summary description AVM FRITZ!X USB V3.0 ISDN access device Wired:
This is an auto-generated long summary of AVM FRITZ!X USB V3.0 ISDN access device Wired based on the first three specs of the first five spec groups.

AVM FRITZ!X USB V3.0. Connectivity technology: Wired. Minimum RAM: 64 MB. AC input voltage: 230 V, AC input frequency: 50 Hz. Weight: 1.42 kg, Width: 185 mm, Height: 137 mm. Certification: CE

Technical details
Cables included
USB
Compatible operating systems
Microsoft Windows XP, Windows Me,Windows 2000 Professional, Windows 98
Short Message Service (SMS)
Yes
Connector(s)
1 x RJ-45, 4 x RJ-11
Ports & interfaces
USB 2.0 ports quantity
1
Modem
Connectivity technology
Wired
System requirements
Minimum RAM
64 MB
Power
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Weight
1.42 kg
Width
185 mm
Height
137 mm
Depth
32 mm
Certificates
Certification
CE
Brand Image Product code Product Stock Price from
AVM FRITZ!Card Express ISDN access device AVM FRITZ!Card Express ISDN access device
(show image)
20001736 FRITZ!Card Express 0.00
(excl. VAT)
0 (incl. VAT)
AVM Fritz Card PCI V2.1 ISDN access device Internal Wired AVM Fritz Card PCI V2.1 ISDN access device Internal Wired
(show image)
20001730 Fritz Card PCI V2.1 0.00
(excl. VAT)
0 (incl. VAT)
AVM RITZ!Card USB V2.1 ISDN access device Wired AVM RITZ!Card USB V2.1 ISDN access device Wired
(show image)
20001742 RITZ!Card USB V2.1 0.00
(excl. VAT)
0 (incl. VAT)