location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbo How to Rob a Bank

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
How to Rob a Bank
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19583
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126195833
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:35
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 19583 user manual (15.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jumbo How to Rob a Bank
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - How to Rob a bank
  • - Trivia Board game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Recommended age (min): 10 yr(s)
  • - Critical thinking training, Logical thinking training
Long product name Jumbo How to Rob a Bank :
The long product name of Jumbo How to Rob a Bank. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

How to Rob a Bank, 2 - 4 players, 10+
More>>>
Jumbo How to Rob a Bank:
The official description of Jumbo How to Rob a Bank as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One player plays the bank. The other players are bank robbers out to hit the bank! The map of the bank is never the same in this strategic bank robbery game. The cunning bank robbers have to join forces to plan the robbery and get away with the loot. But the bank guards have a few tricks up their sleeve to thwart their attempts. They do everything possible to prevent the bank from being robbed! Can the bank stop the robbers in their tracks before they head off with the contents of the vault?

A semi-cooperative game by Prospero Hall will illustrations by Studio Minsk

CONTENTS
- 3 bank robbers (yellow, red and green)
- 3 bank guards (blue)
- 1 getaway car
- 45 bank robber cards (yellow, red and green)
- 15 bank cards (blue)
- Game board with map
- 10 room tiles
- 1 circular road (4 puzzle pieces)
- 7 money bag tokens
- 1 alarm token
- Game rules

How To Rob A Bank can be played with 2 to 4 persons from age 10 and up.

Short summary description Jumbo How to Rob a Bank:
This short summary of the Jumbo How to Rob a Bank data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbo How to Rob a Bank, Board game, Trivia, 10 yr(s), 30 min, Family game

Long summary description Jumbo How to Rob a Bank:
This is an auto-generated long summary of Jumbo How to Rob a Bank based on the first three specs of the first five spec groups.

Jumbo How to Rob a Bank. Product type: Board game, Genre: Trivia, Recommended age (min): 10 yr(s), Family game

Features
Game name
How to Rob a bank
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (min)
30 min
Playing time (max)
30 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Product type *
Board game
Recommended age (min) *
10 yr(s)
Recommended age (max)
99 yr(s)
Adult assistance recommended
No
Languages support
German, Dutch, English, French
Game rule language
German, Dutch, English, French
Number of cards
60 pc(s)
Genre *
Trivia
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Cardboard, Wood
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
No
Product colour
Multicolour
Recommended skill level
Beginner
Character
no character
Book illustrations
No
Release date (DD/MM/YYYY)
01/06/2018
Country of origin
China
Certification
CE
Learning & training skills
Learning & training skills
Critical thinking training, Logical thinking training
Power
Batteries required
No
Weight & dimensions
Weight
1.1 kg
Width
270 mm
Depth
65 mm
Height
270 mm
Packaging data
Package width
270 mm
Package depth
270 mm
Package height
60 mm
Package volume
4374 cm³
QR code
No
Package type
Box
Package material
Cardboard
Packaging content
Coloring book included
No
Book included
No
Game rules included
Yes
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Sticker sheet
No
Score sheet included
No
Packaging content
3 bank robbers 3 bank guards 1 getaway car 60 cards Game board 10 room tiles 7 money bag tokens 1 alarm token Game rules
Safety warning
Not for children 0-3 years
Yes
Supplier features
Suitable only for adults
No
Packaging languages (ISO 639 format)
German, English, French, Dutch
Manual languages (ISO 639 format)
German, English, French, Dutch
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Master (outer) case width
290 mm
Master (outer) case length
370 mm
Master (outer) case height
290 mm
Products per master (outer) case
6 pc(s)
Master (outer) case volume
31117 cm³