location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jumbo Jumbolino Card Game Game of chance

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jumbolino
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19714 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126197141
Category:
Games such as Monopoly or Scrabble which are played on a board.
Board & Card Games Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jumbo Jumbolino Card Game Game of chance
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jumbolino
  • - Game of chance Card Game
  • - Multiplayer Family game
  • - Minimum number of players: 2 Maximum number of players: 4
  • - Recommended age group: Child
  • - Suggested gender: Any gender
  • - Recommended age (min): 4 yr(s)
More>>>
Short summary description Jumbo Jumbolino Card Game Game of chance:
This short summary of the Jumbo Jumbolino Card Game Game of chance data-sheet is auto-generated and uses the product title and the first six key specs.

Jumbo Jumbolino, Card Game, Game of chance, 4 yr(s), 15 min, Family game

Long summary description Jumbo Jumbolino Card Game Game of chance:
This is an auto-generated long summary of Jumbo Jumbolino Card Game Game of chance based on the first three specs of the first five spec groups.

Jumbo Jumbolino. Product type: Card Game, Genre: Game of chance, Recommended age (min): 4 yr(s), Family game

Features
Game name
Jumbolino
Game modes
Multiplayer
Family game
Yes
Non-competitive game
No
Playing time (min)
15 min
Playing time (max)
15 min
Minimum number of players *
2
Maximum number of players *
4
Recommended age group *
Child
Suggested gender *
Any gender
Product type *
Card Game
Recommended age (min) *
4 yr(s)
Recommended age (max)
6 yr(s)
Adult assistance recommended
Yes
Languages support
German
Game rule language
German
Number of cards
6 pc(s)
Number of puzzles
6
Genre *
Game of chance
Expandable game
No
Expandable with Carcassonne games
No
Expandable with Munchkin games
No
Expandable with The Settlers of Catan games
No
Expandable with other games
No
Suitable for indoor use
Yes
Material
Cardboard, Wood
Assembly required
No
Light effects
No
Sound effects
No
Magnetic
No
Timer
No
Product colour
Multicolour
Recommended skill level
Beginner
Character
no character
Book illustrations
No
Release date (DD/MM/YYYY)
01/08/2018
Country of origin
Netherlands
Power
Batteries required
No
Weight & dimensions
Weight
269 g
Width
185 mm
Depth
40 mm
Height
125 mm
Packaging data
Package width
125 mm
Package depth
185 mm
Packaging data
Package height
42 mm
Package weight
260 g
Package volume
925 cm³
QR code
No
Package type
Box
Package material
Cardboard
Packaging content
Coloring book included
No
Book included
No
Game rules included
Yes
Number of dices
2
Batteries included
No
Gameboard included
Yes
Stopwatch
No
Pen included
No
Sticker sheet
No
Score sheet included
No
Packaging content
6 puzzle cards, 2 dice, game rules
Safety warning
Not for children 0-3 years
Yes
EU TSD language
German
EU TSD warning
No warning applicable
Supplier features
Number of packages
1
Suitable only for adults
No
Packaging languages (ISO 639 format)
German
Manual languages (ISO 639 format)
German
Logistics data
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
421.2 kg
Master (outer) cases per pallet
135 pc(s)
Master (outer) cases per pallet layer
15 pc(s)
Layers per pallet
9 pc(s)
Products per pallet
1620 pc(s)
Master (outer) case width
180 mm
Master (outer) case length
390 mm
Master (outer) case height
200 mm
Master (outer) case tare weight
24 g
Products per master (outer) case
12 pc(s)
Master (outer) case volume
14040 cm³
Master (outer) case gross weight
3.12 kg