location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent DSAVIQ-USB2L KVM cable Black 0.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSAVIQ-USB2L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSAVIQ-USB2L show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:43:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent DSAVIQ-USB2L KVM cable Black 0.5 m :
The long product name of Vertiv Avocent DSAVIQ-USB2L KVM cable Black 0.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSAVIQ-USB2L
More>>>
Vertiv Avocent DSAVIQ-USB2L KVM cable Black 0.5 m:
The official description of Vertiv Avocent DSAVIQ-USB2L KVM cable Black 0.5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Server interface module for USB 2.0 with 20 inch cable (required for virtual media) (extended version)

Short summary description Vertiv Avocent DSAVIQ-USB2L KVM cable Black 0.5 m:
This short summary of the Vertiv Avocent DSAVIQ-USB2L KVM cable Black 0.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent DSAVIQ-USB2L, 0.5 m, Black, USB 2.0

Long summary description Vertiv Avocent DSAVIQ-USB2L KVM cable Black 0.5 m:
This is an auto-generated long summary of Vertiv Avocent DSAVIQ-USB2L KVM cable Black 0.5 m based on the first three specs of the first five spec groups.

Vertiv Avocent DSAVIQ-USB2L. Cable length: 0.5 m, Product colour: Black. I/O ports: USB 2.0

Ports & interfaces
I/O ports
USB 2.0
Performance
Product colour
Black
Cable length *
0.5 m
Brand Image Product code Product Stock Price from
Vertiv Avocent DSAVIQ-USB2L32 KVM cable Black 0.36 m Vertiv Avocent DSAVIQ-USB2L32 KVM cable Black 0.36 m
(show image)
DSAVIQ-USB2L32 DSAVIQ-USB2L32 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)