location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect IBM056 PS/2 cable 2 m PS/2 M Mini Dim 6 M White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IBM056
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IBM056
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965877418
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:34:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect IBM056 PS/2 cable 2 m PS/2 M Mini Dim 6 M White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - PS/2 M Male
  • - Mini Dim 6 M Male
  • - White
  • - 1 pc(s)
Warranty: 300 months
Long product name Microconnect IBM056 PS/2 cable 2 m PS/2 M Mini Dim 6 M White :
The long product name of Microconnect IBM056 PS/2 cable 2 m PS/2 M Mini Dim 6 M White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PS/2 Cable, 2m
More>>>
Short summary description Microconnect IBM056 PS/2 cable 2 m PS/2 M Mini Dim 6 M White:
This short summary of the Microconnect IBM056 PS/2 cable 2 m PS/2 M Mini Dim 6 M White data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect IBM056, 2 m, PS/2 M, Mini Dim 6 M, Male, Male, White

Long summary description Microconnect IBM056 PS/2 cable 2 m PS/2 M Mini Dim 6 M White:
This is an auto-generated long summary of Microconnect IBM056 PS/2 cable 2 m PS/2 M Mini Dim 6 M White based on the first three specs of the first five spec groups.

Microconnect IBM056. Cable length: 2 m, Connector 1: PS/2 M, Connector 2: Mini Dim 6 M. Weight: 64 g. Number of products included: 1 pc(s), Package width: 198 mm, Package depth: 176 mm

Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)