Microconnect logo

Microconnect IBM051 KVM cable Grey 3 m

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27544
Info modified on:
13 Mar 2024, 09:51:25
Warranty:
300 months
Long product name Microconnect IBM051 KVM cable Grey 3 m:

Extension PS/2 MD6 (3m)

Short summary description Microconnect IBM051 KVM cable Grey 3 m:

Microconnect IBM051, 3 m, Grey, MD6, MD6, Male/Female, 84 g

Long summary description Microconnect IBM051 KVM cable Grey 3 m:

Microconnect IBM051. Cable length: 3 m, Product colour: Grey, Connector 1: MD6. Weight: 84 g, Package width: 277 mm, Package depth: 160 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.