location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDR3700 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDR3700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDR3700-100NAS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDR3700 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 300 Mbit/s
  • - Fast Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - Quality of Service (QoS) support
Long product name NETGEAR WNDR3700 wireless router Fast Ethernet Black :
The long product name of NETGEAR WNDR3700 wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNDR3700 - IEEE 802.11b/g/n, 5x RJ-45, 64 MB RAM, WPA/WPA2, WEP, 500g
More>>>
NETGEAR WNDR3700 wireless router Fast Ethernet Black:
The official description of NETGEAR WNDR3700 wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The power you want and flexibility you need for your network
-Simultaneous dual-band Wireless-N offers twice the bandwidth with better connection and less interference
-Gigabit Ethernet ports deliver ultra-fast wired connections
-ReadyShare provides fast and easy shared access to an external USB storage device
-ReadyDLNA—stream videos, photos, and music to a wide range of networked media players

Features
-SmartWizard installation CD – Spend less time installing your router and setting up your network and more time gaming, surfing the Internet, and conducting business
- Powerful 680 MHz processor – Capable of high-speed, dual-band wireless access, wired gigabit speeds, and fast USB storage access—even when multiple devices are running multiple applications simultaneously
-Automatic Quality of Service (QoS) – Enjoy enhanced media, gaming, and Internet telephone performance with automatic application prioritization
-Enterprise-class wireless security – Ensure business-class Wi-Fi security with WPA and WPA2 enterprise encryption
-Multiple SSID support – Set up a second network for guests with restricted access or a dedicated network for video and gaming
-Broadband Usage Meter – Ensure accurate measurement of Internet traffic daily, weekly and monthly with customized alerts
-High WAN to LAN throughput of over 500 Mbps
-Dedicated video network in 5 GHz band for streaming high-quality HD video
-Support of multiple file formats and fast access to USB external hard drive

NETGEAR Green
-Convenient one touch on/off switch and Wi-Fi button conserve energy
-Efficient Energy Star compliant power supply
-Three power and range settings reduce power up to 75% depending on the power lever selected
-Auto-Sensing gigabit green switch automatically adjusts the power level
-Packaging manufactured with at least 80% recycled materials

Short summary description NETGEAR WNDR3700 wireless router Fast Ethernet Black:
This short summary of the NETGEAR WNDR3700 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDR3700, Ethernet LAN, Black

Long summary description NETGEAR WNDR3700 wireless router Fast Ethernet Black:
This is an auto-generated long summary of NETGEAR WNDR3700 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR WNDR3700. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA2-PSK. Supported network protocols: IPv6. Product colour: Black, LED indicators: LAN, WLAN

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
WLAN data transfer rate (max) *
300 Mbit/s
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
Management features
Web-based management
No
Quality of Service (QoS) support
Yes
Security
Security algorithms
WEP, WPA, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
MAC address filtering
No
Network address translation (NAT)
Yes
Protocols
DHCP client
No
Protocols
DHCP server
No
Supported network protocols
IPv6
Design
Product colour
Black
LED indicators
LAN, WLAN
Packaging content
AC adapter included
Yes
Features
Built-in processor
Yes
Processor architecture
MIPS
Processor frequency
680 MHz
Internal memory
16 MB
Flash memory
64 MB
Weight & dimensions
Weight
500 g
Other features
WLAN data transfer rates supported
300 Mbit/s
Compatible operating systems
Windows, Mac
Dimensions (WxDxH)
223 x 153 x 31 mm
Number of users
4 user(s)
Networking features
Fast Ethenet, WLAN
Bandwidth
2.4 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:46:55
Uk has collected 47 expert reviews for NETGEAR WNDR3700 wireless router Fast Ethernet Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 18:46:54
Product Code: WNDR3700-100UKS Netgear's 4-port gigabit, simultaneous dual-band Netgear WNDR3700 wireless router proved a joy to use. It was stable and glitch-free, with easy media serving. However, bliss only commenced after setup and configuration...
Bottom line However, the Netgear WNDR3700 is an excellent product once configured, and I found there's no better performing small or home office-class (SOHO) Wi-Fi router available. Still, the interface and setup experience need some work. Jon L Jacobi, PC World...
80%
techradar.com
Updated:
2011-08-17 18:46:55
The Netgear RangeMax WNDR3700 is a low-profile compact box that is finished in a high-gloss black and comes with the antennae built into the device. It ships with a stand, so you can lay it flat or stand it vertically for slightly better reception. You...
Good Power saving feature, Video mode...
Bad Unreliable speed using 2.4GHz channel...
60%
tomshardware.co.uk
Updated:
2011-08-17 18:46:55
Enough semantics. The WNDR3700 is a simultaneous dual-band router with eight antennas and a 32-bit, 680 MHz processor for enabling gobs of concurrent sessions. You can have four SSIDs, perform remote router management from across the Internet, stream media to ReadyDLNA devices, and keep an eye on...
0%
pcpro.co.uk
Updated:
2011-08-17 18:46:55
There's nothing shy about Netgear's range-topping WNDR3700. Although it has no protruding aerials, it measures more than 200mm tall and 150mm wide; fortunately, its glossy finish and LEDs aren't as intrusive. There's nothing low key about its specifica...
Bottom line A long list of features and good speed, but range is only average...
50%
expertreviews.co.uk
Updated:
2011-08-17 18:46:55
Verdict: An excellent range of features, but this router performed inconsistently in our wireless transfer tests, with poor 5GHz speeds. Netgear's WNDR3700 is an expensive wireless router with some enticing features, including dual-band wireless net...
60%
gadgetshow.channel5.com
Updated:
2011-10-27 04:50:11
The Netgear WNDR3700 RangeMax is an 802.11n Wi-Fi router. It's capable of supporting true dual-band wireless, and offers impressive speed and networking capabilities. The goodWith the ability to set up a guest network, the Netgear WNDR3700 RangeMax is...
Good With the ability to set up a guest network, the Netgear WNDR3700 RangeMax is a great solution for users wanting to multi-task. With true dual-band capabilities, you'll be able to download files on your regular Wi-Fi network without seeing speeds drop. The ability to create multiple wireless networks is also great from a security standpoint, keeping your files safe if you live in a shared househol...
Bad Although the USB port means you can use the Netgear WNDR3700 RangeMax for storage purposes, performance is actually quite sluggish when moving larger files or groups of files around.
Bottom line Despite this, the Netgear WNDR3700 RangeMax is still a decent all-round solution. With fast speeds and a strong signal, it's a capable router that's a good choice for those wanting to set up multiple networks. Netgear WNDR3700 RangeMax is tagged with...
60%
macworld.com.au
Updated:
2011-11-05 15:41:08
Netgear’s four-port gigabit, simultaneous dual-band WNDR3700 Wi-Fi router proved a joy to use. It was stable and glitch-free, with easy media serving. However, bliss only commenced after setup and configuration.The WNDR3700 offers none of the hand-hold...
80%
pcauthority.com.au
Updated:
2011-11-05 15:41:09
There's nothing shy about Netgear's range-topping WNDR3700. Although it has no protruding aerials, it measures more than 200mm tall and 150mm wide; fortunately, its glossy finish and LEDs aren't intrusive.This router boasts twin radios and simultaneous...
Bottom line A fast, well-featured router, but its range is only average...
83%
goodgearguide.com.au
Updated:
2011-11-05 15:41:11
Netgear doesn't leave much to the imagination with its product names. Take the Netgear RangeMax Dual Band Wireless-N Gigabit Router (WNDR3700): its full name lets you know exactly what you're getting. The WNDR3700 doesn't have a modem built into it, so you'll either have to use your existing modem or get a new one to attach to it. Unlike many wireless routers on the market, the Netgear RangeMax WNDR3700 doesn't have any external antennas, so it looks clean and can't be used to poke anyone in...
Good Dual-band operation works very well, fast 5GHz operation, USB port for sharing storage devices, content on USB drives is accessible over the Internet...
Bad Couldn’t use USB devices to serve media to our PlayStation 3, Web interface needs a redesign -- enough with the frames already!...
Bottom line The Netgear WNDR3700 is fast, reasonably easy to set up, and stocked with some interesting features. We love the ability to run 5GHz and 2.4GHz networks simultaneously, and the built-in USB function is useful for sharing content locally and across the...
85%
uk.hardware.info
Updated:
2014-01-03 16:10:57
We tested ten routers from five manufacturers. We asked them to provide one more entry-level model, and one that is positioned as a high-end product. Considering how affordable routers are becoming, we chose to only include dual-band routers. We decid...
Bottom line None of the routers in this test performed poorly, but there were enough differences that we can draw a few conclusions. If you don't want to spend too much but still want decent performance, then the best options are the Linksys EA2700, Netgear WNDR370...
0%
macworld.com
Updated:
2011-08-17 18:46:54
Netgear's four-port gigabit, simultaneous dual-band WNDR3700 Wi-Fi router proved a joy to use. It was stable and glitch-free, with easy media serving. However, bliss only commenced after setup and configuration. The WNDR3700 offers none of the hand-ho...
Good Simultaneous dual-band, Media serving...
Bad Setup and configuration rough around the edges...
Bottom line However, the WNDR3700 is an excellent product once configured, and I found there's no better performing small or home office-class (SOHO) Wi-Fi router available. Still, the interface and setup experience need some work. See more like this: network...
80%
pcworld.com_techhive.com
Updated:
2011-08-17 18:46:54
Netgear's 4-port gigabit, simultaneous dual-band WNDR3700 Wi-Fi router proved a joy to use. It was stable and glitch-free, with easy media serving. However, bliss only commenced after setup and configuration. The WNDR3700 offers none of the hand-holdin...
Good Media serving, Simultaneous dualband...
Bad Setup and configuration rough around the edges...
Bottom line This concurrent dual-band router has excellent performance and hassle-free media sharing, but a sometimes puzzling user experience. Netgear's Dual-Band WNDR3700 Router Is Fast, Reliable Netgear N600 Wireless Dual Band Gigabit Router (WNDR3700) Review...
80%
pcmag.com
Updated:
2011-08-17 18:46:55
There are a few qualities that make a router an Editors' Choice: a simple setup process, a strong feature set, and excellent throughput. Many wireless routers have one or maybe two of those features, but the Netgear N600 Wireless Dual Band Gigabit Rout...
Good Amazing throughput. Improved setup with Genie app. Loaded with features.
Bad Setup process a bit slow. Setup still requires some tech savvy. Slow file copying via USB connection.
Bottom line One of the fastest wireless router we've tested to date, Netgear's N600 is fit for technically inclined consumers or small business. This excellent router's feature set is suited to both power home users and the most technical IT person...
90%
madshrimps.be
Updated:
2011-08-17 18:46:55
I would like to thank NETGEAR for making this review possible of their WNDR3700 RANGEMAX DUAL BAND WIRELESS-N GIGABIT ROUTER.About NETGEAR:”NETGEAR® (NASDAQGM: NTGR) designs innovative, branded technology solutions that address the specific networking...
Bottom line Working with this wireless router was very easy, thanks to its graphical interface; at each step of the configuration, we get lots of information in the right part of the screen regarding the menu we are in.It is also easy to keep up with the latest up...
0%
maximumpc.com
Updated:
2011-08-17 18:46:55
The winner, and still champeen! It wasn’t much of a contest: Netgear’s WNDR3700 V1 retained its crown as our Best of the Best router with spectacular TCP through-put, a strong feature set, and an even stronger price/performance ratio. It’s the second-m...
Good Awesome price/performance ratio; DLNAcompliant media server; dual guest networks; traffic meter.
Bad No USB printer sharing; traffic meter can't limit on a perclient basis.
90%
connectreviews.com
Updated:
2011-08-17 18:46:55
If you’re looking for a router that can handle your networking needs today and in the future, look no further than the Netgear WNDR3700 router. It has fast dual band 802.11n capabilities that allow you to have two simultaneous networks and a variety of...
Good Fast throughput on both bands, Dualband functionality, Guest network feature adds extra layer of security and privacy for peeping guests, Many different options in administration interface.
Bad Lackluster feature set for file sharing, No printer sharing capabilities, Black glossy enclosure can collect fingerprints fast.
0%
pcquest.ciol.com
Updated:
2011-08-17 18:46:55
The WNDR3700 is a dual band router based on IEEE 802.11n standard that can work simultaneously in 2.4 GHz and 5 GHz frequency band. This means better connectivity for your wireless clients. Other noticeable features in this wireless router are the incl...
Bottom line A great performer with a competitive price. *Test Bed: The router was connected to a PC through Ethernet and to a notebook wirelessly (using an N-based USB adapter). Data was transferred between the PC and notebook to check performance.PrintComment...
0%
Computerpoweruser.com
Updated:
2011-08-17 18:46:55
There are a lot of things to like in this unit, performance aside. We especially love the storage and access features. Rarely have we seen a router make it so easy to access files from direct-attach storage. The on-board setup screen provides an IP address you punch into any browser...
60%
pcworld.in
Updated:
2011-08-17 18:46:55
The name is not the only long-running factor of the Netgear RangeMax Dual Band Wireless-N Gigabit Router WNDR3700. Its feature list is quite a bucketful as well. It supports Gigabit wired connections, USB storage, Wireless-N at 300Mbps, and operation i...
Good Gigabit LAN, DualBand WiFi...
Bad Price, Range...
Bottom line The WNDR3700 is a wireless router packed to the gills with features and high-end facilities to excite almost anyone. Unfortunately the range does not impress that much. Another USB port could have been added to enable print server capabilities, consid...
81%
wi-fiplanet.com
Updated:
2011-08-17 18:46:55
Price: $190 (MSRP)...
0%
Digitaltrends.com
Updated:
2011-08-17 18:46:55
Netgear’s WNDR3700 has all the features we’ve come to expect from high-end routers, including a dual-band radio that enables you to operate two networks on different frequency bands, a USB port for attaching shared storage, the ability to establish a...
80%
smallnetbuilder.com
Updated:
2011-08-17 18:46:55
My preview of NETGEARs first real "simultaneous" (dual-radio), dual-band 802.11n router already covered most of its constuction and feature set. So after a brief feature set update, Ill get right to the performance. Features The 370...
Good Very high routing performance, Very high aggregate wireless bandwidth, Wireless Guest networks, WDS Repeating / bridging, Good wireless throughput stability, USB drive sharing with UPnP AV / DLNA server...
Bad No innovation in 5 GHz range...
Bottom line Atheros-based dual-radio, dual-band 802.11n router with Gigabit ports and media-enabled USB drive sharing...
0%
smallnetbuilder.com
Updated:
2011-08-17 18:46:55
My preview of NETGEAR's first real "simultaneous" (dual-radio), dual-band 802.11n router already covered most of its constuction and feature set. So after a brief feature set update, I'll get right to the performance. Features The 3700 comes in a ne...
Good Very high routing performance, Very high aggregate wireless bandwidth, Wireless Guest networks, WDS Repeating / bridging, Good wireless throughput stability, USB drive sharing with UPnP AV / DLNA server...
Bad No innovation in 5 GHz range...
Bottom line Atheros-based dual-radio, dual-band 802.11n router with Gigabit ports and media-enabled USB drive sharing...
0%
consumersearch.com
Updated:
2011-10-27 04:50:11
The Netgear WNDR3700 is a simultaneous dual-band, Wireless-N router (so you can use the 2.4 GHz and 5 GHz bands at the same time) that most reviewers find easy to set up. It's packed with features, including four Gigabit LAN ports (for servers, compute...
Good Easy to set up, Fast at short range, Simultaneous dualband, Gigabit Ethernet ports, Networkattached storage function, Traffic meter...
Bad Some owners report problems after weeks of use, Mixed reviews at long range (5 GHz), Slow network storage, No USB printer sharing, Traffic meter can't limit specific clients' use...
0%
toptenreviews.com
Updated:
2011-10-27 04:50:11
The NETGEAR WNDR3700 Range Max Dual Band Wireless-N Gigabit Router from NETGEAR Inc. is one of the extremely capable premium wireless routers that makes no compromises in its pursuit of excellent bandwidth, bandwidth management, security and ease of us...
Good The product includes simultaneous dual band support for IEEE 802.11n...
Bad There is no BitTorrent client and no support for RADIUS.
Bottom line The NETGEAR WNDR3700 is a worthy competitor...
88%
maximumpc.com
Updated:
2014-01-03 16:10:57
Today's premium Wi-Fi routers push the boundaries of design, features, and range You’ve been getting by with the cheapie router you bought two years ago, so why should you upgrade now? In a word: Performance. And features. Oh, sorry. That’s two words...
90%
consumersearch.com
Updated:
2014-12-17 02:39:54
Easy setup. The Netgear WNDR3700 is a simultaneous dual-band, wireless-N unit that most reviewers find easy to set up.Among the fastest. The WNDR3700 allows the use of the 2.4 GHz and 5 GHz bands at the same time, at a speed of 300 Mbps per band. This rou...
Good Easy to set up, Fast at short range, Simultaneous dualband...
Bad Mixed reviews at long range (5 GHz), Slow network storage, No USB printer sharing...
Bottom line Although it doesn't support the latest 802.11ac Wi-Fi protocols, the Netgear WNDR3700 wireless-N router is far from obsolete. It supports virtually every Wi-Fi client out there, offering terrific throughput and good range. It's slow when reading or writin...
0%
Brand Image Product code Product Stock Price from
NETGEAR WNDR37AV wireless router Fast Ethernet Black NETGEAR WNDR37AV wireless router Fast Ethernet Black
(show image)
WNDR37AV-100PES WNDR37AV 0.00
(excl. VAT)
0 (incl. VAT)