location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 831A 775-ml Light Magenta Latex Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
831A 775-ml Light Magenta Latex Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ687AB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628591534 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2024 01:43:15
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 831A 775-ml Light Magenta Latex Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sharpen your competitive edge—deliver high image quality across a wide range of outdoor and indoor jobs. Consider unlaminated use for short-term graphics, with scratch-resistance comparable to hard-solvent inks on SAV and PVC banners.[2]
  • - Cut idle time—and reduce time to delivery—with HP Latex Inks. HP Latex Inks and HP Latex Optimizer are formulated to optimize printhead performance and achieve consistent results at high speed. Prints come out completely dry and ready to use.
  • - See the advantages, from the work zone to display prints, of water-based HP Latex Inks. UL GREENGUARD GOLD Certified[4] HP Latex Inks have no HAPs, no special ventilation is required.[5]
  • - Sign shops, commercial printers, print service providers.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 831A 775-ml Light Magenta Latex Ink Cartridge :
The long product name of HP 831A 775-ml Light Magenta Latex Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

831A 775-ml Light Magenta Latex Ink Cartridge
More>>>
HP 831A 775-ml Light Magenta Latex Ink Cartridge:
The official description of HP 831A 775-ml Light Magenta Latex Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sign shops, commercial printers, print service providers.
Grow further into quality, durable applications. Achieve high image quality and consistency on a wide substrate range. With water-based HP Latex Inks, differentiate your offering, build a healthier environment[3] from the work zone to display prints.

Short summary description HP 831A 775-ml Light Magenta Latex Ink Cartridge:
This short summary of the HP 831A 775-ml Light Magenta Latex Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 831A 775-ml Light Magenta Latex Ink Cartridge, Standard Yield, Light magenta, Latex-based ink, 775 ml, 1 pc(s)

Long summary description HP 831A 775-ml Light Magenta Latex Ink Cartridge:
This is an auto-generated long summary of HP 831A 775-ml Light Magenta Latex Ink Cartridge based on the first three specs of the first five spec groups.

HP 831A 775-ml Light Magenta Latex Ink Cartridge. Colour ink type: Latex-based ink, Cartridge capacity: Standard Yield, Colour ink volume: 775 ml, Printing colours: Light magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Latex-based ink
Compatibility *
HP Latex 310, 330, 360, 560, 570, 315, 335
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
775 ml
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Light magenta
Brand compatibility *
HP
OEM code
CZ687AB
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
53.3 mm
Depth
114.3 mm
Height
264 mm
Weight
1 kg
Packaging data
Package width
53.3 mm
Package depth
114.3 mm
Package height
264 mm
Package weight
1.08 kg
Packaging data
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
191628591534
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1000 x 1200 x 1640 mm
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
164 cm
Products per pallet
960 pc(s)
Master (outer) cases per pallet
80 pc(s)
Layers per pallet
10 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
1.02 kg
Master (outer) case width
478 mm
Master (outer) case length
282 mm
Master (outer) case height
164 mm
Products per master (outer) case
12 pc(s)
Master (outer) case gross weight
12.5 g
Pallet dimensions (W x D x H) (imperial)
1000 x 1199.9 x 1640.1 mm (39.4 x 47.2 x 64.6")
Pallet weight (imperial)
1020 kg (2248.8 lbs)
Master (outer) case gross weight (imperial)
12.5 kg (27.6 lbs)
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 831A 775-ml Light Magenta Latex Ink Cartridge:
Disclaimer

[3] Based on a comparison of HP Latex Ink technology to competitors with leading market share as of December, 2013 and analysis of published MSDS/SDSs and/or internal evaluation. Performance of specific attributes may vary by competitor and ink technology/formulation.