HP logo

HP Latex 335 Print and Cut Plus Solution large format printer Latex printing Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100459
Info modified on:
09 Jun 2025, 19:40:04
End of life date:
08 May 2025
Short summary description HP Latex 335 Print and Cut Plus Solution large format printer Latex printing Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:

HP Latex 335 Print and Cut Plus Solution, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1625 x 1220 mm, Banner, 0.5 mm

Long summary description HP Latex 335 Print and Cut Plus Solution large format printer Latex printing Colour 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:

HP Latex 335 Print and Cut Plus Solution. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Maximum print size: 1625 x 1220 mm, Paper tray media types: Banner, Media thickness: 0.5 mm. Ethernet LAN data rates: 1000 Mbit/s. Product colour: Black, Sound pressure level (quiet mode): 55 dB. Power consumption (typical): 2600 W, Power consumption (sleep): 2.5 W, AC input voltage: 100 - 240 V

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.