location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1500 Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2489A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:13:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 May 2004
Product end of life date
HP Q2489A user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 1500 Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A4 16 ppm
  • - Duplex printing
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 375 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB Built-in processor 150 MHz
Warranty: 1 year
Long product name HP LaserJet 1500 Colour A4 :
The long product name of HP LaserJet 1500 Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4/16ppm, Duplex Print, OTI-4110 150 MHz, 52 dB(A), USB 2.0, 2.7kg
More>>>
HP LaserJet 1500 Colour A4:
The official description of HP LaserJet 1500 Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most affordable colour laser printer - designed for Microsoft® Windows® and Macintosh environments. It is compact, light and as easy to operate as most black and white laser printers.

Short summary description HP LaserJet 1500 Colour A4:
This short summary of the HP LaserJet 1500 Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1500, Laser, Colour, A4, 16 ppm, Duplex printing, Blue, White

Long summary description HP LaserJet 1500 Colour A4:
This is an auto-generated long summary of HP LaserJet 1500 Colour A4 based on the first three specs of the first five spec groups.

HP LaserJet 1500. Print technology: Laser, Colour. Maximum duty cycle: 30000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Product colour: Blue, White

Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 06:30:07
Uk has collected 8 expert reviews for HP LaserJet 1500 Colour A4 and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
pcauthority.com.au
Updated:
2015-09-01 06:29:51
One of the largest form factor printers in our roundup, HP?s Colour LaserJet 1500L has a giant footprint. Although not unattractive, with a purple ramp-like front cover, be prepared to sacrifice a reasonably sized piece of office real estate for this prin...
0%
zdnet.co.uk
Updated:
2015-09-01 06:29:51
The HP Colour LaserJet 1500Ls low price puts good colour laser printing within the grasp of budget-strapped small offices. But if you need high volume or room to grow, get a more expandable model.
72%
v3.co.uk
Updated:
2015-09-01 06:29:51
This HP printers unique look helps it stand out of the crowd but lets see if its features do the same.
0%
hardwarecentral.com
Updated:
2015-09-01 06:30:07
Is it too early to nominate the hardware trend of the year? AMD hopes itll be 64-bit processing, but we suspect thats a bit premature. It might be LCD monitors replacing CRTs or multifunction printer/scanner/copiers replacing plain inkjet printers, b...
0%
Country Distributor
United Kingdom 1 distributor(s)