location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D1042S toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D1042S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D1042S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993619528 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:10:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-D1042S toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 1500 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung MLT-D1042S toner cartridge 1 pc(s) Original Black :
The long product name of Samsung MLT-D1042S toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner for Samsung ML-1660, Black, 1500 Pages
More>>>
Samsung MLT-D1042S toner cartridge 1 pc(s) Original Black:
The official description of Samsung MLT-D1042S toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unique toner design

Samsung printer cartridges are the smallest and lightest in their class, ideal for personal, small or home office users.

NO NOIS™

Imagine a printer that operates quietly and allows you to concentrate on other important tasks while it prints. The NO-NOIS™ engine design means the toner is stored in a fixed cartridge mechanism, eliminating noise and vibration. It also simplifies toner changes - there are no heavy toners to change, just small, easy-to-access toner bottles.

Short summary description Samsung MLT-D1042S toner cartridge 1 pc(s) Original Black:
This short summary of the Samsung MLT-D1042S toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-D1042S, 1500 pages, Black, 1 pc(s)

Long summary description Samsung MLT-D1042S toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Samsung MLT-D1042S toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung MLT-D1042S. Black toner page yield: 1500 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
ML-1665K, ML-1673, ML-1674, ML-1673/DCS, ML-1865K, ML-1864K, ML-1861K, ML-1865K/DCS, ML-1865WK, ML-1865WK/EXP, SCX-3210K,SCX-3205K, SCX-3205/HYP, SCX-3210K/DCS, SCX-3210WK
Quantity per pack *
1 pc(s)
Black toner page yield *
1500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Weight & dimensions
Weight
710 g
Package width
156 mm
Package depth
114 mm
Package height
336 mm
Package weight
1.27 kg
Logistics data
Pallets per intermodal container (20ft)
63 pc(s)
Logistics data
Pallets per intermodal container (40ft)
63 pc(s)
Pallet gross width
107.4 cm
Pallet gross length
100.2 cm
Pallet gross height
12 cm
Master (outer) cases per pallet (intermodal container 20ft)
630 pc(s)
Master (outer) cases per pallet (intermodal container 40ft)
1386 pc(s)
Master (outer) case width
358 mm
Master (outer) case length
334 mm
Master (outer) case height
268 mm
Master (outer) case gross weight
5.69 kg
Master (outer) case tare weight
610 g
Products per master (outer) case
4 pc(s)
Other features
Print technology
Laser printing
Package tare weight
340 g
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Samsung MLT-D1042S - For Samsung ML 16xx / 1865 / SCX 3xxx series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung MLT-D1042S - For Samsung ML 16xx / 1865 / SCX 3xxx series toner cartridge 1 pc(s)
(show image)
65061DK Black Laser Toner - Samsung MLT-D1042S - For Samsung ML 16xx / 1865 / SCX 3xxx series 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)