location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1865W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1865W show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 18 ppm
  • - Duplex printing
  • - Wi-Fi
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB 375 MHz
Long product name Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-1865W - Laser, 18 ppm, Black
More>>>
Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi:
The official description of Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung introduces a smaller laser printer with greater convenience, the ML-1865W. With its ultra-compact, elegant design this powerful little printer will go anywhere. Clever, built-in features like One Touch Wi-Fi Setting make the ML-1865W one smart printer. The ML-1865W low noise level, rapid print speed, and easy power button assure maximum convenience. With the Samsung ML-1865W printer, sometimes the best things in life do come in the small packages.

Setup is a cinch with our secure, one-touch wireless connection.
The ML-1865W One Touch Wi-Fi Setting lets you connect quickly and easily. Simply select the WPS (WiFi Protected Set-up) button on the access point (router), press the WPS button on the printer and you’re done. Normally, you would have to spend time creating a wireless network name and manually entering a security key or password on all the wireless devices. But the ultra-convenient One Touch Wi-Fi Setting automatically configures — and protects — your wireless network for you.

Big features, small footprint
Looking for bigger performance from a desktop printer? Think smaller. Measuring a ultra compact 341 x 224 x 184mm (13.4 x 8.8 x 7.2in), the Samsung ML-1865W easily fits onto any size desktop while leaving plenty of room for you to get your work done.

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilise the ML-1865W to easily select, drag and drop content from different web pages onto a printable scrap board in your browser window, all while you surf. It’s the easy way to collect, arrange and edit those useful reference points and resources you can only find on the Internet for that big project or just for fun.

One less noisy office distraction
You shouldn’t have to struggle to hear yourself think while sitting at your own desk. That’s why the Samsung ML-1865W is engineered to be whisper quiet, generating a noise level of less than 50 dBA while it’s printing. That’s less than the gentle hum of a running refrigerator! A desktop printer that does its work while letting you focus on yours? Cool.

A soft approach to energy efficiency
In today’s green office environment, there’s simply no room for energy-hogging printers. That’s why the Samsung ML-1865W features an easy-to-reach power button right on the front panel, so you can switch to an energy-saving standby mode at the push of a button. Ready to print? Just push the button again to power back up, and you’re ready to go.

A printer with brains and beauty
Finally, your desk can look stylish because of your printer, not in spite of it. The Samsung ML-1865W laser printer has an elegant exterior design, sure to fit in with any workspace. Its glossy top cover looks chic and polished while offering dust-free protection. Spiff up your space with a desktop accessory that actually helps you work better.

Lessen your wait, not your expectations
Quit losing productivity waiting around for your documents to print ? the Samsung ML-1865W fast print speed (18ppm for A4 paper, 19ppm for letter-sized) will have you back to work in no time. The ML-1865W features a first page output time (FPOT) of just 8.5 seconds and an impressive 1200 x 600dpi print resolution, satisfying both your need for speed and your demand for quality.

Short summary description Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-1865W, Laser, 1200 x 1200 DPI, A4, 18 ppm, Duplex printing, Network ready

Long summary description Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung ML-1865W. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing. Network ready, Wi-Fi

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5e, SPL
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Processor frequency
375 MHz
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Power
Power consumption (printing) *
350 W
Power consumption (standby)
4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
4.2 kg
Dimensions (WxDxH)
341 x 224 x 184 mm
Other features
Mac compatibility
Yes
Power supply
45 W
Compatible operating systems
Windows 2000 / XP / Vista / 7 / 2003 Server / 2008 Server, Mac OS X 10.3 - 10.6, Linux OS
Emulations
PCL5e, SPL
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 04:45:16
Uk has collected 23 expert reviews for Samsung ML-1865W laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 04:45:00
When the printer's warmed up and ready to go it can print a page in just four seconds. That's very fast! However, from standby you'll have to wait 20 seconds for the first page—which is about average.We were surprised to see how compact this laser prin...
Good Very compact, WiFi and networking, Good print speeds, Compatible with Linux, Windows and Mac, Quiet / Relatively low power consumption...
Bad Not many functions (no fax, copier, scanner, doublesided printing, card reader), Cost per page: 3 pence...
Bottom line The Samsung ML-1865W is a discreet, ultra-compact, quiet and affordable printer that keeps all its promises. It's ideal for anyone looking for a super-small black and white laser printer. Don't pay too much attention to its score, which seems low since...
60%
v3.co.uk
Updated:
2011-10-04 04:45:04
The ML-1865 is nothing if not compact. With its various lids and trays shut, it has a tiny profile that means it will fit on any desk without consuming more than its fair share of space. It also has Wi-Fi, which means you can even move it out of reach...
Good Small, light, fast, cheap, easy to use, high quality prints...
Bad A little loud for its size, no Ethernet...
Bottom line The Samsung ML-1865W is a simple mono laser printer that offers USB or Wi-Fi printing. Its speed and size make it ideal for small businesses, but the lack of Ethernet will put some off...
80%
gadgetspeak.com
Updated:
2011-10-04 04:45:05
This is the Worlds Smallest Laser unit, smaller than most basic inkjet printers, the main differences are that this is of course only monochrome but the claimed printspeed is the actual printspeed something you certainly cannot say for inkjets...
84%
expertreviews.co.uk
Updated:
2011-10-04 04:45:09
Samsung has something of a reputation for creating tiny, smart laser printers, and the ML-1865W is no exception. It's as small as any other laser we've seen, and made from the kind of glossy black plastics that make it particularly well suited to the h...
Bottom line A compact, stylish printer that's simple to use and easy to live with, but high print costs mean we can only recommend it for light use...
80%
macworld.co.uk
Updated:
2011-10-04 04:45:11
Laser printers may have fallen considerably in price in recent years, but their size certainly isn’t something that’s seen dramatic reductions. The Samsung ML-1865W, though, is rather different. Indeed, looking more like a miniature inkjet printer, the...
80%
pcadvisor.co.uk
Updated:
2011-10-04 04:45:12
Product Code: Samsung ML-1865W The Samsung ML-1865W is a compact and inexpensive black-and-white laser printer with wireless connectivity Laser printers may have fallen considerably in price in recent years, but their size certainly isn’t something t...
Bottom line The Samsung ML-1865W’s size makes it extremely cute, and its compact dimensions will prove genuinely useful for those wishing to save desk space. That it also offers Wi-Fi connectivity and decent performance, while costing less than £100, makes it a v...
80%
trustedreviews.com
Updated:
2011-10-04 04:45:14
Inexpensive mono laser printers continue to pop up at regular intervals and Samsung is one of the main manufacturers. Its ML-1865W is a petite printer, ideally suited to partner a laptop for anybody with occasional, high-quality black print needs. The g...
Good Single button WPS setup, Clean, dense black text, Better than average running costs...
Bad No cover to paper tray, No singlesheet feed, No highyield toner cartridge available...
90%
alphr.com
Updated:
2011-10-04 04:45:16
Samsung's ML-1865W is a disarmingly small printer. By cutting down on frivolities, all that's left is a stylish product that's heavy on design and light on dimensions. In fact, it's one of the smallest mono lasers we've seen. Its economical desk footprin...
Bottom line A good performance from a mono laser that's as cheap as it it is small...
67%
channelpro.co.uk
Updated:
2011-10-21 01:49:57
A good performance from a mono laser that's as cheap as it it is small Samsung’s ML-1865W is a disarmingly small printer. By cutting down on frivolities, all that’s left is a stylish product that’s heavy on design and light on dimensions. In fact, it’s...
0%
gadgetspeak.com
Updated:
2012-01-06 01:10:37
Recently I have been able to give my Brother mono laser printer a break from its day-to-day activity as I replaced it with a product from Samsung...
84%
gadgetspeak.com
Updated:
2012-06-16 01:06:52
While colour can add to the appeal of a document, it is not an essential requirement for every document. A mono laser printer can give you fast speeds and good quality output...
64%
itproportal.com
Updated:
2013-05-04 01:32:16
So these are your requirements. You are on an extremely tight budget but it's absolutely vital that you have access to a fast and efficient printer that will be a tireless workhorse for your needs. Not only that, but your space is limited, so you must fin...
Bottom line The ML-1865W is clearly a bargain for anyone who wants a fast, good quality, compact and exceedingly affordable mono laser printer devoid of any excess frills. The (occasionally unpredictable) One Touch Wi-Fi setup is an extra bonus without being essenti...
80%
pcauthority.com.au
Updated:
2014-01-03 16:49:51
If you're after a compact laser printer, Samsung's ML-1865W could be just what you're looking for. It's absolutely tiny, and the size is all the more impressive given it doesn't skimp on paper capacity. There's a 150-sheet input tray in the base and a 150...
0%
bit.com.au
Updated:
2014-03-26 01:43:53
If you're after a compact laser printer, Samsung's ML-1865W could be just what you're looking for. It's absolutely tiny, and the size is all the more impressive given it doesn't skimp on paper capacity. There's a 150-sheet input tray in the base and a 150...
67%
techdigest.tv
Updated:
2015-06-25 08:08:27
Image Gallery: You could hardly call the black, curvy box build of the ML-1865 exciting, but there's no denying it's one of the smaller printers on the market, and that's within its own streamlined single-function category as well as the traditionall...
80%
pocket-lint.com
Updated:
2015-06-25 08:08:27
Quick review Full review Images (1) Related As cheap and versatile as all-in-one devices are these days, not everyone wants to pay for features they’re unlikely to use, and the humble monochrome laserjet still has a place in the market. Samsung boosts...
Good Attractive and compact design, decent print speeds, excellent quality text prints, useful One-Touch print feature...
Bad Very basic, a little expensive considering the alternatives...
Bottom line The ML-1865 is a lovely little printer that’s almost portable enough to be carried around, and our only real issue is that it’s a little expensive for what you getKey specsUSB...
70%
computeractive.co.uk
Updated:
2015-06-25 08:08:27
Laser printers tend to give better quality, cheaper text prints but aren't so good for photographs, and colour models can be expensive.Black-and-white laser printers such as the Samsung ML-1865, however, can be good value if you are mainly going to be...
Good Good print quality; small and compact; easy setup process...
Bad Relatively expensive ongoing costs...
Bottom line A decent, small laser printer, though it's more expensive to run than others...
80%
itreviews.com
Updated:
2015-06-25 08:08:49
Samsung has been making TVs and smartphones for years - and in its Korean heartland, the company even makes cars - but the speed at which the company has swarmed the printer market in recent times has been breathtaking. There's now a Samsung printer...
Bottom line Samsung's ML-1865 is a very affordable laser printer that's been unashamedly assembled to hit as low a price as possible. The lack of WiFi convenience may put some off, as will the flimsy feel of its build - but we'd urge you not to write off this well...
0%