location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93523 pool/beach float Yellow Image Swim vest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93523
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93523
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138927955
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 93523 pool/beach float Yellow Image Swim vest:
This short summary of the Bestway 93523 pool/beach float Yellow Image Swim vest data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 93523, Yellow, Swim vest, Image, 230 g, 440 mm, 570 mm

Long summary description Bestway 93523 pool/beach float Yellow Image Swim vest:
This is an auto-generated long summary of Bestway 93523 pool/beach float Yellow Image Swim vest based on the first three specs of the first five spec groups.

Bestway 93523. Product colour: Yellow, Product type: Swim vest, Coloration: Image. Weight: 230 g. Package width: 440 mm, Package depth: 570 mm, Package height: 75 mm. Products per pallet: 240 pc(s), Minimum order quantity: 6 pc(s)

Features
Product colour *
Yellow
Coloration *
Image
Product type *
Swim vest
Intrastat code
95062900
Weight & dimensions
Weight
230 g
Packaging data
Package width
440 mm
Package depth
570 mm
Package height
75 mm
Package volume
44000 cm³
Package type
Blister
Logistics data
Products per pallet
240 pc(s)
Minimum order quantity
6 pc(s)
Brand Image Product code Product Stock Price from
Bestway 93515 pool/beach float Yellow Image Vinyl Swim vest Bestway 93515 pool/beach float Yellow Image Vinyl Swim vest
(show image)
93515 93515
Bestway 93522 pool/beach float Multicolour Image Swim vest Bestway 93522 pool/beach float Multicolour Image Swim vest
(show image)
93522 93522
Bestway Inflatable Swim Safe Vest - Step B Bestway Inflatable Swim Safe Vest - Step B
(show image)
32034 Inflatable Swim Safe Vest - Step B