Bestway logo

Bestway Inflatable Swim Safe Vest - Step B

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162984
Info modified on:
29 Mar 2024, 18:14:56
Long product name Bestway Inflatable Swim Safe Vest - Step B:

SWIM SAFE SWIM VEST STEP B

Bestway Inflatable Swim Safe Vest - Step B:

SWIM SAFE SWIM VEST STEP B
- Safety valves
- Sturdy pre-tested vinyl
- 2 quick release adjustable buckles
- Inflatable collar
- 3 air chambers
- Content: One swim vest
- Made in China

Short summary description Bestway Inflatable Swim Safe Vest - Step B:

Bestway Inflatable Swim Safe Vest - Step B, Yellow, Swim vest, Monochromatic, 3 yr(s), 6 yr(s), China

Long summary description Bestway Inflatable Swim Safe Vest - Step B:

Bestway Inflatable Swim Safe Vest - Step B. Product colour: Yellow, Product type: Swim vest, Coloration: Monochromatic. Width: 460 mm, Height: 510 mm, Weight: 299 g. Package width: 140 mm, Package depth: 215 mm, Package height: 40 mm. Products per pallet: 1152 pc(s), Minimum order quantity: 12 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.