location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW3418HW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW3418HW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116278771 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Alienware’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:12:16
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User’s Guide (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 86.7 cm (34.1") LED IPS
  • - QXGA 2560 x 1080 pixels 21:9
  • - 4 ms 300 cd/m² 1000:1
  • - NVIDIA G-SYNC
  • - 47 W
Warranty: 3 Years Advanced Exchange
Long product name Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver :
The long product name of Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34.14" LED (2560x1080) IPS, 300 cd/m², 4 ms, 21:9, 1000:1, 178° /178°, 0.31x0.31mm, 4 x USB 3.0, 1 x DisplayPort, 1 x HDMI, 1 x USB 3.0 (Type B), 11.86 kg
More>>>
Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver:
The official description of Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

34-inch gaming monitor featuring a curved 3800R in-plane switching display with NVIDIA® G-Sync™, wide viewing angles and incredible resolution.

Iconic design is in our blood.
Looks that kill: A premium, polished silver finish and ultramodern design reflect our commitment to sophisticated appearance, unparalleled quality and gargantuan gaming.

We focused on the details so you can focus on the screen: Your monitor features an ultrathin 3-sided bezel for expansive screen space. Our unique step-venting details help dissipate heat and maximize performance. And we added the unearthly glow of Triad lighting to complete the monitor that’s better-looking than it has to be.

Curve your enthusiasm: Completely immerse yourself with a sweeping, curved infinity display that takes you deeper into the game and a 21:9 aspect ratio that makes every vantage point epic. The curved screen maximizes your field of vision, reducing eye movement, so you can stay comfortably focused on the game longer.

The competition can eat your dust.
Expand your horizons: In-plane switching panels mean a wide viewing angle from any vantage point and incredibly vivid, detailed color reproduction from wherever you are in the room.

Get real: A 2560 X 1080 WFHD display delivers sharp, rich graphics. So you’ll see every blade of grass, every glint of steel, every drop of sweat more vividly, intensely and richly than ever before.

By the time this sentence is over: Refresh rates so fast you won’t have time to worry about lag. Bring on even faster responsiveness with 144Hz native [or up to 160Hz overclocked] 4ms refresh rates to max out on the highest, fastest level gameplay that looks and feels super smooth.

Synched up and ready to roll: NVIDIA® G-SYNC™ technology displays full frames only when the monitor is ready to display them. This means your screen frames load so fast, you can say goodbye to distortions—like tearing and artifacts—and get used to smooth, vibrant images.

Designed to beat the competition
An on-screen display (OSD) gives you a gaming edge. Choose from six game modes including three factory preset modes and three customizable modes. The status of your key functions and pre-set modes are easy to track or change.

Every seat is the best seat in the house
The new swivel-hinge combo design supports tilt, swivel and height-adjustability so wherever you feel most comfortable, you’ll still have the best possible vantage point. It’s ultimate comfort for endless gameplay.

Plug and play
Multiple quick-access ports mean endless connectivity options and easy set-up, so your setup is just how you want it, wherever you want it.

Custom lighting effects
Enhance your gaming experience with AlienFX – a fully customizable RGB lighting system designed to bring you closer to the worlds you play in with dynamic lighting effects tied directly to the in-game action. Four customized lighting zones let you personalize your keyboard, monitor and mouse with different colors and effects to reflect your style. Create and download unique themes effortlessly for over 145 different games.

Tricked Out And All In
Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you're just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Short summary description Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver:
This short summary of the Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW3418HW, 86.7 cm (34.1"), 2560 x 1080 pixels, QXGA, LCD, 4 ms, Black, Silver

Long summary description Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver:
This is an auto-generated long summary of Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver based on the first three specs of the first five spec groups.

Alienware AW3418HW. Display diagonal: 86.7 cm (34.1"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Iconic design is in our blood.
Iconic design is in our blood.

Looks that kill: A premium, polished silver finish and ultramodern design reflect our commitment to sophisticated appearance, unparalleled quality and gargantuan gaming.

We focused on the details so you can focus on the screen: Your monitor features an ultrathin 3-sided bezel for expansive screen space. Our unique step-venting details help dissipate heat and maximize performance. And we added the unearthly glow of Triad lighting to complete the monitor that’s better-looking than it has to be.

Curve your enthusiasm: Completely immerse yourself with a sweeping, curved infinity display that takes you deeper into the game and a 21:9 aspect ratio that makes every vantage point epic. The curved screen maximizes your field of vision, reducing eye movement, so you can stay comfortably focused on the game longer.

The competition can eat your dust.
The competition can eat your dust.

Expand your horizons: In-plane switching panels mean a wide viewing angle from any vantage point and incredibly vivid, detailed color reproduction from wherever you are in the room.

Get real: A 2560 X 1080 WFHD display delivers sharp, rich graphics. So you’ll see every blade of grass, every glint of steel, every drop of sweat more vividly, intensely and richly than ever before.

By the time this sentence is over: Refresh rates so fast you won’t have time to worry about lag. Bring on even faster responsiveness with 144Hz native [or up to 160Hz overclocked] 4ms refresh rates to max out on the highest, fastest level gameplay that looks and feels super smooth.

Synched up and ready to roll: NVIDIA® G-SYNC™ technology displays full frames only when the monitor is ready to display them. This means your screen frames load so fast, you can say goodbye to distortions—like tearing and artifacts—and get used to smooth, vibrant images.

Designed to beat the competition
Designed to beat the competition

An on-screen display (OSD) gives you a gaming edge. Choose from six game modes including three factory preset modes and three customizable modes. The status of your key functions and pre-set modes are easy to track or change.

Every seat is the best seat in the house
Every seat is the best seat in the house

The new swivel-hinge combo design supports tilt, swivel and height-adjustability so wherever you feel most comfortable, you’ll still have the best possible vantage point. It’s ultimate comfort for endless gameplay.

Plug and play
Plug and play

Multiple quick-access ports mean endless connectivity options and easy set-up, so your setup is just how you want it, wherever you want it.

Custom lighting effects
Custom lighting effects

Enhance your gaming experience with AlienFX – a fully customizable RGB lighting system designed to bring you closer to the worlds you play in with dynamic lighting effects tied directly to the in-game action. Four customized lighting zones let you personalize your keyboard, monitor and mouse with different colors and effects to reflect your style. Create and download unique themes effortlessly for over 145 different games.

Tricked Out And All In
Tricked Out And All In

Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you're just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Display
Display diagonal *
86.7 cm (34.1")
Display resolution *
2560 x 1080 pixels
HD type *
QXGA
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
4 ms
Display surface
Matt
Screen shape *
Curved
Screen curvature rating
3800R
Supported graphics resolutions
2560 x 1080
Supported video modes
480p, 576p, 720p, 1080p
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.31 x 0.31 mm
Pixel density
81.9 ppi
Horizontal scan range
66 - 166 kHz
Vertical scan range
30 - 144 Hz
Viewable size, horizontal
80 cm
Viewable size, vertical
33.5 cm
Viewable size diagonal
86.7 cm
Colour gamut
99%
Screen curvature
3.8 m
3D
No
Performance
NVIDIA G-SYNC *
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black, Silver
Feet colour
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Audio output
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Swivelling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
47 W
Power consumption (standby) *
0.5 W
Power consumption (max)
110 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Power
Annual energy consumption
69 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Cables included
DisplayPort, Mini DisplayPort, USB
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
813.8 mm
Depth (with stand)
319.1 mm
Height (with stand)
563.1 mm
Weight (with stand)
11.8 kg
Width (without stand)
813.8 mm
Depth (without stand)
95.2 mm
Height (without stand)
368.3 mm
Weight (without stand)
6.91 kg
Bezel width (side)
7.02 mm
Bezel width (top)
7.9 mm
Bezel width (bottom)
2.56 cm
Stand weight
4.52 kg
Packaging data
Package width
449.1 mm
Package depth
934 mm
Package height
642.9 mm
Package weight
18.9 kg
Package type
Box
User Guide on CD-ROM
Yes
Package material
Corrugated cardboard, Expanded polyethylene (EPE) foam, Polyethylene (PE)
Recycling data
Corrugated cardboard content per package
4.22 kg
Expanded polyethylene (EPE) foam content per package
2.66 kg
Polyethylene (PE) content per bag
70 g
Logistics data
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
76.3 cm
Pallet gross weight
62.8 kg
Master (outer) cases per pallet
2 pc(s)
Layers per pallet
1 pc(s)
Products per pallet layer
2 pc(s)
Products per pallet
2 pc(s)
Master (outer) case width
449.1 mm
Master (outer) case length
934 mm
Master (outer) case height
642.9 mm
Master (outer) case gross weight
18.9 kg
Products per master (outer) case
1 pc(s)
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
AlienFX lighting
Yes
No flickering
Yes
Energy efficiency class (old)
B
Power management
Yes
Disclaimer Alienware AW3418HW LED display 86.7 cm (34.1") 2560 x 1080 pixels QXGA Black, Silver:
Disclaimer

Actual configuration might differ from illustration