location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Mini CQ10-110EA PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Mini CQ10-110EA PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WK541EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year, pick-up and return, parts and labour
Long product name HP Compaq Mini CQ10-110EA PC :
The long product name of HP Compaq Mini CQ10-110EA PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq Mini CQ10-110EA PC
More>>>
HP Compaq Mini CQ10-110EA PC:
The official description of HP Compaq Mini CQ10-110EA PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim and light, the Compaq Mini CQ10 is a fashionable mini you can carry anywhere, at a price you can afford.

Ultra light, ultra slim

• Weighing just 1.17 kg (with 3-cell battery) and under 33 mm thin, the Compaq Mini CQ10 is slender and eye-catching.


Sleek black design

• The Compaq Mini CQ10 features an exquisite casing adorned with the ‘Unity’ Imprint - a striking checked design.


Social networking made easy

• The Compaq Mini features a built-in webcam and microphone, WLAN and optional WWAN, extending your social networking opportunities and taking video chat and video conferencing from the home to places like the park, the café or the airport.


Tiny size, huge features

• With a 25.7 cm (10.1-inch) diagonal BrightView display, genuine Windows® XP Home, a large keyboard (92% of full size), 3 USB ports and a 5-in-1 card reader you can comfortably access the web for information, communication and entertainment, anywhere.

Short summary description HP Compaq Mini CQ10-110EA PC:
This short summary of the HP Compaq Mini CQ10-110EA PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Mini CQ10-110EA PC

Long summary description HP Compaq Mini CQ10-110EA PC:
This is an auto-generated long summary of HP Compaq Mini CQ10-110EA PC based on the first three specs of the first five spec groups.

HP Compaq Mini CQ10-110EA PC

Source Testseek summary Average rating
Reviews
Updated:
2014-05-28 01:41:22
Uk has collected 5 expert reviews for HP Compaq Mini CQ10-110EA PC and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
notebookreview.com
Updated:
2014-05-28 01:41:22
The netbook itself rarely gets more than lukewarm under any usage conditions. Its single fan however is always on and audible in a quiet room. It could and should be quieter; fortunately it doesn't have a whine so it is...
Good Fast Internet via Verizon 4G LTE, ~7 hours of battery life, Great keyboard and touchpad...
Bad Awful performance, Screen resolution too low, Windows 7 Starter Edition, Expensive monthly fees...
Bottom line The Compaq Mini is like other netbooks we've reviewed: a suitable travel companion but not serious enough to be used as a primary machine. The low resolution screen hampers usability and the overall performance is horrific; it struggles even with basic tasks such as Microsoft Office. There are some positive aspects: the anti-glare screen coating, great keyboard and touchpad, and nearly seven hour...
40%