HP logo

HP Compaq Mini Sleeve 25.9 cm (10.2") Sleeve case Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128655
Info modified on:
19 Nov 2020, 13:37:22
Warranty:
1 year limited
Long product name HP Compaq Mini Sleeve 25.9 cm (10.2") Sleeve case Black:

Compaq Mini Sleeve

HP Compaq Mini Sleeve 25.9 cm (10.2") Sleeve case Black:

Carry and protect your Mini in style with the Compaq Mini Sleeve

• A durable exterior protects your Compaq Mini from dust and debris while the velvet interior cushions it from knocks and falls


• The slim design allows for easy transport by hand or inside a bag. The dual zipper pull provides added convenience and security


• Compatible with any notebook PC with a display up to 10.2-inches

Short summary description HP Compaq Mini Sleeve 25.9 cm (10.2") Sleeve case Black:

HP Compaq Mini Sleeve, Sleeve case, 25.9 cm (10.2"), 120 g

Long summary description HP Compaq Mini Sleeve 25.9 cm (10.2") Sleeve case Black:

HP Compaq Mini Sleeve. Case type: Sleeve case, Maximum screen size: 25.9 cm (10.2"). Weight: 120 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.