location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa 83"/211cm Floor Protector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lay-Z-Spa 83"/211cm Floor Protector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58461 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138937831 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:57
The date of the most recent change of this product data-sheet in Icecat.
Bestway 58461 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Lay-Z-Spa 83"/211cm Floor Protector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round protector 2.11m (83”) for the spa
  • - Square protector 40cm x 50cm (15.5” x 19.5”) mat for spa heater
  • - Durable polyethylene material that provides protection for your spa
  • - Compatible with all Bestway spa sizes (except Siena, Maldives)
  • - Package contains 10 pieces (9 attachable, 1 individual)
  • - Packaging Method: Shrink wrapped with insert card
  • - Case Pack: 8 Sets, 17.04 kg (37.56 lbs.) Contents: One Floor Protector Set
Long product name Bestway Lay-Z-Spa 83"/211cm Floor Protector :
The long product name of Bestway Lay-Z-Spa 83"/211cm Floor Protector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lay-Z-Spa 83"/211cm Floor Protector
More>>>
Short summary description Bestway Lay-Z-Spa 83"/211cm Floor Protector:
This short summary of the Bestway Lay-Z-Spa 83"/211cm Floor Protector data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa 83"/211cm Floor Protector, Floor protector, Bestway, Grey, Polyethylene, 2 pc(s), 500 mm

Long summary description Bestway Lay-Z-Spa 83"/211cm Floor Protector:
This is an auto-generated long summary of Bestway Lay-Z-Spa 83"/211cm Floor Protector based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa 83"/211cm Floor Protector. Product type: Floor protector, Brand compatibility: Bestway, Product colour: Grey. Number of pieces: 2 pc(s). Width: 500 mm, Depth: 400 mm, Diameter: 2.11 m. Package type: Foil bag, Package width: 720 mm, Package depth: 720 mm. Products per pallet: 40 pc(s), Minimum order quantity: 4 pc(s)

Features
Product type *
Floor protector
Brand compatibility *
Bestway
Product colour *
Grey
Material
Polyethylene
Intrastat code
39269097
Packaging content
Number of pieces
2 pc(s)
Quantity
10
Weight & dimensions
Width *
500 mm
Depth *
400 mm
Weight & dimensions
Diameter
2.11 m
Weight
1.68 kg
Packaging data
Package type
Foil bag
Package width
720 mm
Package depth
720 mm
Package height
60 mm
Package volume
131000 cm³
Logistics data
Products per pallet
40 pc(s)
Minimum order quantity
4 pc(s)