location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58464 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138923421
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:30
The date of the most recent change of this product data-sheet in Icecat.
Bestway 58464 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for all Bestway spas
  • - High density, ventilated mesh windows
  • - Waterproof fabric: 190T Polyester PU1000mm coated, flame retardant(CPAI-84)
  • - UV index UPF 30+
  • - Two removable guy lines to provide stability
  • - Content: One tent, three poles, two guy lines, one storage bag
  • - Full color box
Long product name Bestway Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy :
The long product name of Bestway Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy
More>>>
Short summary description Bestway Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy:
This short summary of the Bestway Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy, Canopy, Bestway, Beige, Polyester, Polyurethane, 100 cm

Long summary description Bestway Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy:
This is an auto-generated long summary of Bestway Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy based on the first three specs of the first five spec groups.

Bestway Lay-Z-Spa 6' x 37" x 43"/1.83m x 94cm x 1.09m Canopy. Product type: Canopy, Brand compatibility: Bestway, Product colour: Beige. Width: 1830 mm, Depth: 940 mm, Height: 1090 mm. Package type: Box, Package width: 625 mm, Package depth: 120 mm. Products per pallet: 144 pc(s), Minimum order quantity: 3 pc(s)

Features
Product type *
Canopy
Brand compatibility *
Bestway
Product colour *
Beige
Material
Polyester
Coating material
Polyurethane
Waterproof
Yes
Fabric waterproof rating
100 cm
Flame-retardant
Yes
Mesh window
Yes
Intrastat code
63062200
Packaging content
Number of poles
3
Number of guylines included
2
Storage bag
Yes
Packaging content
Quantity
1
Weight & dimensions
Width *
1830 mm
Depth *
940 mm
Height *
1090 mm
Weight
1.17 kg
Packaging data
Package type
Box
Package width
625 mm
Package depth
120 mm
Package height
80 mm
Package volume
25000 cm³
Logistics data
Products per pallet
144 pc(s)
Minimum order quantity
3 pc(s)