location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bunchems – Build Your Own Alligator Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bunchems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bunchems – Build Your Own Alligator Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028254
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988233610 show
Category:
Material or substance used for making models such as clay.
Pottery & Modeling Compounds Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2022 17:41:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bunchems – Build Your Own Alligator Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Squish, connect and create a cool alligator with Bunchems! These little balls stick to each other and build like no other!
  • - This set comes with 50 colorful Bunchems and an expressive set of sunglasses! Squish together your gator, then bring it to life with the eye accessory!
  • - Bunchems stick and stay then pull apart for endless play! After you’ve created your alligator, take it apart and build again and again!
  • - Bunchems are for kids aged 4+. Small parts included.
Long product name Bunchems – Build Your Own Alligator Kit :
The long product name of Bunchems – Build Your Own Alligator Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bunchems – Build Your Own Alligator Kit
More>>>
Bunchems – Build Your Own Alligator Kit:
The official description of Bunchems – Build Your Own Alligator Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Squish together your own pet alligator with Bunchems – the colorful little balls that stick to each other and build like no other! Inside this set you’ll find all the Bunchems you need to create a super-cool reptile! With the help of the guidebook, squish together your gator’s legs, tail, body and teeth. Once you’re done bunching, add the finishing touch with the sunglasses accessory! Now you can play with your pet or build something totally new! Since Bunchems stick and stay, then pull apart for endless play, you can build again and again! Squish ‘em, connect ‘em and create a cool alligator with Bunchems!

Contents: 50 Bunchems, 1 Accessory, 1 Guidebook

Short summary description Bunchems – Build Your Own Alligator Kit:
This short summary of the Bunchems – Build Your Own Alligator Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Bunchems – Build Your Own Alligator Kit, Bunchems, Multicolour, Child, 50 pc(s), 4 yr(s), Boy/Girl

Long summary description Bunchems – Build Your Own Alligator Kit:
This is an auto-generated long summary of Bunchems – Build Your Own Alligator Kit based on the first three specs of the first five spec groups.

Bunchems – Build Your Own Alligator Kit. Type: Bunchems, Product colour: Multicolour, Recommended age group: Child. Weight: 100 g. Package width: 114.3 mm, Package depth: 44.5 mm, Package height: 184.2 mm. Products per intermodal container (20ft): 24107 pc(s), Products per intermodal container (40ft): 48215 pc(s), Layers per pallet: 10 pc(s). EU TSD warning: Not for children under 36 months

Features
Type *
Bunchems
Recommended age group *
Child
Product colour *
Multicolour
Number of pieces *
50 pc(s)
Reusable
Yes
Recommended age (min)
4 yr(s)
Recommended gender
Boy/Girl
Country of origin
China
Weight & dimensions
Weight *
100 g
Packaging data
Package width
114.3 mm
Package depth
44.5 mm
Package height
184.2 mm
Package weight
95.254 g
Package type
Box
Packaging content
Package assortment
6
User guide
Yes
Logistics data
Products per intermodal container (20ft)
24107 pc(s)
Products per intermodal container (40ft)
48215 pc(s)
Layers per pallet
10 pc(s)
Products per pallet
1200 pc(s)
Products per pallet layer
120 pc(s)
Master (outer) case width
310.1 mm
Master (outer) case length
150.1 mm
Master (outer) case height
132.1 mm
Master (outer) case gross weight
721 g
Master (outer) case GTIN (EAN/UPC)
778988233597
Master (outer) case volume
217000 cm³
Master (outer) case net weight
581 g
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No