location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bunchems - Glow'n The Dark - Unicorn Pack with 200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Bunchems
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bunchems - Glow'n The Dark - Unicorn Pack with 200 Bunchems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6039994 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988712276 show
Category:
Material or substance used for making models such as clay.
Pottery & Modeling Compounds Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:29:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bunchems - Glow'n The Dark - Unicorn Pack with 200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Squish, connect and create with Bunchems! They stick to each other and build like no other. They stick and stay and pull apart for endless play!
Long product name Bunchems - Glow'n The Dark - Unicorn Pack with 200 :
The long product name of Bunchems - Glow'n The Dark - Unicorn Pack with 200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bunchems - Glow'n The Dark - Unicorn Pack with 200 Bunchems
More>>>
Bunchems - Glow'n The Dark - Unicorn Pack with 200:
The official description of Bunchems - Glow'n The Dark - Unicorn Pack with 200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create glow in the dark unicorns and fairies with the Bunchems Unicorns Theme Pack! Bunchems are the colorful little balls that stick to each other and build like no other. Connect, squish and build your creations with 200 Bunchems, including translucent and glow in the dark Bunchems to create a pretty fairy princess and magical unicorns! Once you’ve created the characters from the Guide Book, pull them apart to create and re-create endless possibilities! Bunchems make clean up a breeze – they stick together with magical ease. Turn the lights off and watch your creations glow. Squish, connect and build mystical glowing characters with the Bunchems Unicorns Theme Pack!

Includes: 130 Translucent Bunchems, 30 Bunchems, 40 Glow in the Dark Bunchems, 9 Accessories, 1 Guide Book

Short summary description Bunchems - Glow'n The Dark - Unicorn Pack with 200:
This short summary of the Bunchems - Glow'n The Dark - Unicorn Pack with 200 data-sheet is auto-generated and uses the product title and the first six key specs.

Bunchems - Glow'n The Dark - Unicorn Pack with 200, Bunchems, Multicolour, Child, 205 pc(s), 6 yr(s), Boy/Girl

Long summary description Bunchems - Glow'n The Dark - Unicorn Pack with 200:
This is an auto-generated long summary of Bunchems - Glow'n The Dark - Unicorn Pack with 200 based on the first three specs of the first five spec groups.

Bunchems - Glow'n The Dark - Unicorn Pack with 200. Type: Bunchems, Product colour: Multicolour, Recommended age group: Child. Learning & training skills: Motor skills training. Weight: 270 g, Width: 204 mm, Depth: 74 mm. Package width: 204 mm, Package depth: 74 mm, Package height: 280 mm. Minimum order quantity: 4 pc(s)

Features
Type *
Bunchems
Recommended age group *
Child
Product colour *
Multicolour
Number of pieces *
205 pc(s)
Reusable
Yes
Recommended age (min)
6 yr(s)
Recommended gender
Boy/Girl
Material
Plastic
Assembly required
Yes
Country of origin
China
Learning & training skills
Learning & training skills
Motor skills training
Weight & dimensions
Width
204 mm
Depth
74 mm
Height
280 mm
Weight *
270 g
Packaging data
Package width
204 mm
Package depth
74 mm
Package height
280 mm
Package weight
270 g
Package type
Box
Packaging content
Package assortment
4
Minimum order quantity
4 pc(s)
Logistics data
Products per intermodal container (20ft)
6978 pc(s)
Products per intermodal container (40ft)
13956 pc(s)
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
178.6 cm
Pallet gross weight
125.4 kg
Logistics data
Layers per pallet
7 pc(s)
Products per pallet
392 pc(s)
Products per pallet layer
56 pc(s)
Master (outer) case width
238 mm
Master (outer) case length
213 mm
Master (outer) case height
300 mm
Master (outer) case gross weight
1.28 kg
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988700174
Master (outer) case volume
535000 cm³
Master (outer) case net weight
1.1 kg
Master (outer) case packaging type
Box
Safety warning
EU TSD warning
Not for children under 36 months
Battery
Batteries required
No
Supplier features
Commercial unit type
Consumer unit single
Start availability
01-09-2018
End availability
31-12-2020
(cdm) Audiences
Early childhood, Child
Country of importation (ISO 3166-1)
France
Customs product code (TARIC)
9503003500
(cdm) Reconducted new drop
Drop
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
(cdm) Developped capacities
Creativity, Imagination, Dexterity